Texas Instruments HD3SS215 HDMI 2.0/DisplayPort 1.2A, 6.0 Gbps 2:1/1:2 Differential Switch HD3SS215ZQER

Description
HDMI 2.0/DisplayPort 1.2A, 6.0 Gbps 2:1/1:2 Differential Switch 50-BGA MICROSTAR JUNIOR -40 to 85
Request a Quote Datasheet
Description
HDMI 2.0/DisplayPort 1.2A, 6.0 Gbps 2:1/1:2 Differential Switch 50-BGA MICROSTAR JUNIOR -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HD3SS215 HDMI 2.0/DisplayPort 1.2A, 6.0 Gbps 2:1/1:2 Differential Switch - HD3SS215ZQER - Texas Instruments
Dallas, TX, United States
HD3SS215 HDMI 2.0/DisplayPort 1.2A, 6.0 Gbps 2:1/1:2 Differential Switch
HD3SS215ZQER
HD3SS215 HDMI 2.0/DisplayPort 1.2A, 6.0 Gbps 2:1/1:2 Differential Switch HD3SS215ZQER
HDMI 2.0/DisplayPort 1.2A, 6.0 Gbps 2:1/1:2 Differential Switch 50-BGA MICROSTAR JUNIOR -40 to 85

HDMI 2.0/DisplayPort 1.2A, 6.0 Gbps 2:1/1:2 Differential Switch 50-BGA MICROSTAR JUNIOR -40 to 85

Supplier's Site Datasheet
Interface - Interface - Analog Switches - Special Purpose - HD3SS215ZQER - 745966-HD3SS215ZQER BGA - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - HD3SS215ZQER
745966-HD3SS215ZQER BGA
Interface - Interface - Analog Switches - Special Purpose - HD3SS215ZQER 745966-HD3SS215ZQER BGA
Manufacturer: Texas Instruments Win Source Part Number: 745966-HD3SS215ZQER BGA Packaging: Reel Applications: DisplayPort Switch Circuit: SPDT -3db Bandwidth: 7GHz Categories: Integrated Circuits Supplier Device Package: 50-BGA MicroStar Jr. (5x5) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 50-VFBGA On-State Resistance (Maximum): 14Ohm Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: HD3SS215 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage , Single (V+): 3V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 745966-HD3SS215ZQER BGA
Packaging: Reel
Applications: DisplayPort
Switch Circuit: SPDT
-3db Bandwidth: 7GHz
Categories: Integrated Circuits
Supplier Device Package: 50-BGA MicroStar Jr. (5x5)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 50-VFBGA
On-State Resistance (Maximum): 14Ohm
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: HD3SS215
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage , Single (V+): 3V ~ 3.6V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - HD3SS215ZQER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
HD3SS215ZQER
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose HD3SS215ZQER
IC DISPLYPRT 2:1 DIFF SW 50BGA

IC DISPLYPRT 2:1 DIFF SW 50BGA

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number HD3SS215ZQER 745966-HD3SS215ZQER BGA HD3SS215ZQER
Product Name HD3SS215 HDMI 2.0/DisplayPort 1.2A, 6.0 Gbps 2:1/1:2 Differential Switch Interface - Interface - Analog Switches - Special Purpose - HD3SS215ZQER Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

DS1776QML Pi-Bus Transceiver - 5962-9231701M3A - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 8 #
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4316PWR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4053MT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details