Texas Instruments ISO7230C Triple Channel, 3/0, 25Mbps, Digital Isolator ISO7230CDWG4

Description
Triple Channel, 3/0, 25Mbps, Digital Isolator 16-SOIC -40 to 125
Request a Quote Datasheet
Description
Triple Channel, 3/0, 25Mbps, Digital Isolator 16-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISO7230C Triple Channel, 3/0, 25Mbps, Digital Isolator - ISO7230CDWG4 - Texas Instruments
Dallas, TX, United States
ISO7230C Triple Channel, 3/0, 25Mbps, Digital Isolator
ISO7230CDWG4
ISO7230C Triple Channel, 3/0, 25Mbps, Digital Isolator ISO7230CDWG4
Triple Channel, 3/0, 25Mbps, Digital Isolator 16-SOIC -40 to 125

Triple Channel, 3/0, 25Mbps, Digital Isolator 16-SOIC -40 to 125

Buy Now Datasheet
Sheung Wan, Hong Kong
Digital Isolators
ISO7230CDWG4
Digital Isolators ISO7230CDWG4
Digital Isolators Tr Ch 3/0 25Mbps Dig Iso

Digital Isolators Tr Ch 3/0 25Mbps Dig Iso

Buy Now Datasheet

Technical Specifications

  Texas Instruments VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number ISO7230CDWG4 ISO7230CDWG4
Product Name ISO7230C Triple Channel, 3/0, 25Mbps, Digital Isolator Digital Isolators
Device Type Isolator
Features RoHS RoHS
Supply Voltage 3.3V; Other; 5
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100314J-QMLV - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.400, 10.16mm)
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
AM26C31M Quadruple Differential Line Driver - 5962-9163901MFA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
2 suppliers