Texas Instruments ISO1540 Low-Power, Bidirectional I2C Isolators ISO1540DR

Description
Low-Power, Bidirectional I2C Isolators 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Low-Power, Bidirectional I2C Isolators 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISO1540 Low-Power, Bidirectional I2C Isolators - ISO1540DR - Texas Instruments
Dallas, TX, United States
ISO1540 Low-Power, Bidirectional I2C Isolators
ISO1540DR
ISO1540 Low-Power, Bidirectional I2C Isolators ISO1540DR
Low-Power, Bidirectional I2C Isolators 8-SOIC -40 to 125

Low-Power, Bidirectional I2C Isolators 8-SOIC -40 to 125

Buy Now Datasheet
Digital Isolator, 2-Ch, 1Mbps, Soic-8; No. Of Channels Texas Instruments - 28AH2689 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 2-Ch, 1Mbps, Soic-8; No. Of Channels Texas Instruments
28AH2689
Digital Isolator, 2-Ch, 1Mbps, Soic-8; No. Of Channels Texas Instruments 28AH2689
DIGITAL ISOLATOR, 2-CH, 1MBPS, SOIC-8; No. of Channels:2 Channel; Propagation Delay:70ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

DIGITAL ISOLATOR, 2-CH, 1MBPS, SOIC-8; No. of Channels:2 Channel; Propagation Delay:70ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Communication Interface Chip/UART/485/232 >> Digital Isolators - ISO1540DR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> Digital Isolators
ISO1540DR
Communication Interface Chip/UART/485/232 >> Digital Isolators ISO1540DR
电容隔离 2 I2C SOIC-8 Digital Isolators ROHS

电容隔离 2 I2C SOIC-8 Digital Isolators ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number ISO1540DR 28AH2689 ISO1540DR
Product Name ISO1540 Low-Power, Bidirectional I2C Isolators Digital Isolator, 2-Ch, 1Mbps, Soic-8; No. Of Channels Texas Instruments Communication Interface Chip/UART/485/232 >> Digital Isolators
Technology I2C I2C
Device Type Isolator Isolator Isolator; UART
Features RoHS RoHS RoHS
Supply Voltage 3V; Other; 5.5 Other; 3V Other; 3V~5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Specialty Logic - 100182DC - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
SN54AC244 Octal Buffers/Drivers With 3-State Outputs - 5962-8755201SA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
CY54FCT244T Octal Buffers and Line Drivers with 3-State Outputs - 5962-9220301MRA - Texas Instruments
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers