Manufacturer: Texas Instruments
Win Source Part Number: 774702-FPC401RHUT
Packaging: Reel package
Package: 56-WFQFN Exposed Pad
Applications: Controller
Mounting: SMD
Operating Supply Voltage: 1.8 V ~ 3.3 V
Interface: I2C
Family Name: FPC401RHUT
Categories: Integrated Circuits (ICs)
Manufacturer Package: 56-WQFN (5x11)
ECCN: EAR99
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Controller Interface 56-WQFN (5x11)
IC INTERFACE SPECIALIZED 56WQFN
Interface - Specialized FPC401 QUAD SFP+/QSFP+ PORT CONTROLLER
IC INTERFACE SPECIALIZED 56WQFN
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 774702-FPC401RHUT | FPC401RHUT | FPC401RHUT | FPC401RHUT | FPC401RHUT |
| Product Name | Interface - Interface - Specialized - FPC401RHUT | Specialized | Interface - Specialized | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface | ||
| Supply Voltage | Other; 1.8 V ~ 3.3 V | 3.3V; Other; 1.8V ~ 3.3V | 3.3V; Other | ||
| Technology | I2C; I²C | I2C; I²C |