Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISO1042BDWV

Description
Win Source Part Number: 1337161-ISO1042BDWV Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 64 Protocol: CANbus Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 120 mV Data Rate: 5Mbps Voltage - Supply: 1.71V ~ 1.89V, 2.25V ~ 5.5V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.295", 7.50mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: ISO1042
Request a Quote Datasheet
Description
Win Source Part Number: 1337161-ISO1042BDWV Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 64 Protocol: CANbus Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 120 mV Data Rate: 5Mbps Voltage - Supply: 1.71V ~ 1.89V, 2.25V ~ 5.5V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.295", 7.50mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: ISO1042
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1337161-ISO1042BDWV - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1337161-ISO1042BDWV
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1337161-ISO1042BDWV
Win Source Part Number: 1337161-ISO1042BDWV Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 64 Protocol: CANbus Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 120 mV Data Rate: 5Mbps Voltage - Supply: 1.71V ~ 1.89V, 2.25V ~ 5.5V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.295", 7.50mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: ISO1042

Win Source Part Number: 1337161-ISO1042BDWV
Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tube
Standard Package: 64
Protocol: CANbus
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 120 mV
Data Rate: 5Mbps
Voltage - Supply: 1.71V ~ 1.89V, 2.25V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: ISO1042

Buy Now Datasheet
Isolated SOIC Interface Transceiver IC - 710-ISO1042BDWV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated SOIC Interface Transceiver IC
710-ISO1042BDWV
Isolated SOIC Interface Transceiver IC 710-ISO1042BDWV
Isolated CAN transceiver with 70-V bus fault protection & flexible data rate 8-SOIC -40 to 125 Product overview: ISO1042BDWV from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Isolated, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISO1042BDWV can be used for catalog matching and distributor lookup.

Isolated CAN transceiver with 70-V bus fault protection & flexible data rate 8-SOIC -40 to 125 Product overview: ISO1042BDWV from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Isolated, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISO1042BDWV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - ISO1042BDWV - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
ISO1042BDWV
Drivers, Receivers, Transceivers ISO1042BDWV
IC TRANSCEIVER FULL 1/1 8SOIC

IC TRANSCEIVER FULL 1/1 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
CAN Interface IC
ISO1042BDWV
CAN Interface IC ISO1042BDWV
CAN Interface IC Isolated CAN Transceiver With 70-V Bus Fault Protection and Flexible Data Rate 8-SOIC -40 to 125

CAN Interface IC Isolated CAN Transceiver With 70-V Bus Fault Protection and Flexible Data Rate 8-SOIC -40 to 125

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1337161-ISO1042BDWV 710-ISO1042BDWV ISO1042BDWV ISO1042BDWV
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Isolated SOIC Interface Transceiver IC Drivers, Receivers, Transceivers CAN Interface IC
Device Type Receiver; Sensor Interface; Transceiver Transceiver Transceiver; Transceiver
Supply Voltage Other; 1.71V ~ 1.89V~ 2.25V ~ 5.5V Other; 1.71V ~ 1.89V, 2.25V ~ 5.5V
Data Rate 5000 kbps 5000 kbps 5000 to ? kbps
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KLW - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1354062-SI2457-D-FTR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
6 suppliers
Interface module - 704-5044 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
Interface - Specialized - AD8170ANZ - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Package Type DIP; 8-PDIP
View Details