Isolated CAN Transceiver, 5V, 8-SOIC, Automotive Product overview: ISO1042BDWVR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Isolated, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, Isolated, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISO1042BDWVR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 843388-ISO1042BDWVR
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
CAN Interface IC Isolated CAN Transceiver With 70-V Bus Fault Protection and Flexible Data Rate 8-SOIC -40 to 125
IC TRANSCEIVER FULL 1/1 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-ISO1042BDWVR | 843388-ISO1042BDWVR | ISO1042BDWVR | ISO1042BDWVR |
| Product Name | Automotive Isolated 5V SOIC Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - ISO1042BDWVR | CAN Interface IC | Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Transceiver; Transceiver | ||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Features | RoHS | |||
| Data Rate | 5000 to ? kbps | 5000 kbps |