The ISO1176TDWR is an isolated Profibus RS-485 transceiver with an integrated transformer driver for galvanic isolation, housed in a 16-pin SOIC package measuring 10.30 mm × 7.50 mm. It supports signaling rates up to 40 Mbps, features a differential output exceeding 2.1 V into a 54-Ω load, and provides 50-kV/µs typical transient immunity. The device offers 4242 V peak basic insulation per DIN EN IEC 60747-17 (VDE 0884-17) and 2500 V RMS isolation for one minute per UL 1577, complying with CSA 60950-1 and CSA 61010-1. It operates over an ambient temperature range of -40°C to 85°C.
Isolated ProfiBus Transceiver with integrated transformer driver 16-SOIC -40 to 85
40Mbps Isolated RS-485/RS-422 Transceiver, Half-Duplex, 16-SOIC Product overview: ISO1176TDWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Isolated, SOIC, Interface Transceiver IC, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO1176TDWR can be used for catalog matching and distributor lookup.
Digital Isolators Iso ProfiBus Xcvr
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ISO1176TDWR | 901-ISO1176TDWR | ISO1176TDWR |
| Product Name | ISO1176T Isolated ProfiBus Transceiver with integrated transformer driver | Isolated SOIC Interface Transceiver IC | Digital Isolators |
| Device Type | Transceiver | Transceiver | |
| Features | RoHS | RoHS | RoHS |
| Supply Voltage | 3V; Other; 5.5 |