Texas Instruments Interface - Interface - Specialized - HPA02204RSER HPA02204RSER

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1009217-HPA02204RSER Packaging: Tape & Reel (TR) Bandwidth: 900 MHz Resistance: 6 Ω Number of Channels: 2 Number of Pins: 10 Propagation Delay: 250 ps Categories: Interface - Specialized Operating Supply Current: 30 µA Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.3 V Logic Function: Demultiplexer, Multiplexer Supply Type: Single
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1009217-HPA02204RSER Packaging: Tape & Reel (TR) Bandwidth: 900 MHz Resistance: 6 Ω Number of Channels: 2 Number of Pins: 10 Propagation Delay: 250 ps Categories: Interface - Specialized Operating Supply Current: 30 µA Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.3 V Logic Function: Demultiplexer, Multiplexer Supply Type: Single
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - HPA02204RSER - 1009217-HPA02204RSER - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - HPA02204RSER
1009217-HPA02204RSER
Interface - Interface - Specialized - HPA02204RSER 1009217-HPA02204RSER
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1009217-HPA02204RSER Packaging: Tape & Reel (TR) Bandwidth: 900 MHz Resistance: 6 Ω Number of Channels: 2 Number of Pins: 10 Propagation Delay: 250 ps Categories: Interface - Specialized Operating Supply Current: 30 µA Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.3 V Logic Function: Demultiplexer, Multiplexer Supply Type: Single

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1009217-HPA02204RSER
Packaging: Tape & Reel (TR)
Bandwidth: 900 MHz
Resistance: 6 Ω
Number of Channels: 2
Number of Pins: 10
Propagation Delay: 250 ps
Categories: Interface - Specialized
Operating Supply Current: 30 µA
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.3 V
Logic Function: Demultiplexer, Multiplexer
Supply Type: Single

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1009217-HPA02204RSER
Product Name Interface - Interface - Specialized - HPA02204RSER
Device Type Sensor Interface; Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 549-AAS33051LLEATR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.7V ~ 18V
View Details
Interface Transceiver IC - 722-SI2493-C-GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tube
View Details
4 suppliers
Interface module - 289-650 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details