The ISO7221A-Q1 is a dual-channel digital isolator with channels oriented in opposite directions, designed for automotive applications requiring galvanic isolation up to 4000V per VDE. It is housed in an 8-pin SOIC package measuring 4.90mm × 4.9mm × 6mm and operates from -40°C to +125°C. The device supports signaling rates up to 25Mbps with a maximum channel-to-channel output skew of 1ns and maximum pulse-width distortion of 1ns. It features 50kV/μs typical transient immunity, 4kV ESD protection, and is compatible with 2.8V, 3.3V, or 5V supplies on both input and output sides. Safety certifications include DIN EN IEC 60747-17 (VDE 0884-17), UL 1577, IEC 61010-1, and IEC 62368-1.
Automotive Catalog Dual Channel, 1/1, 1Mbps Digital Isolator 8-SOIC -40 to 125
Digital Isolators Auto Cat Dual Ch 1/1 1Mbps Dig Iso
| Texas Instruments | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | ISO7221AQDRQ1 | ISO7221AQDRQ1 |
| Product Name | ISO7221A-Q1 Automotive Catalog Dual Channel, 1/1, 1Mbps Digital Isolator | Digital Isolators |
| Device Type | Isolator | |
| Features | RoHS | RoHS |
| Supply Voltage | 3.3V; Other; 5 |