IC INTFACE SPECIALIZED 196NFBGA Product overview: DS92UT16TUF/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-DS92UT16TUF/NOPB
Manufacturer: Texas Instruments
Win Source Part Number: 869654-DS92UT16TUF/N
Features: - Interface 196-NFBGA (15x15)
Package: Tray
Package: 196-LBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: DS92UT16
Categories: Integrated Circuits (ICs)
Case / Package: 196-NFBGA (15x15)
ECCN: 5A991B1
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 119
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: *DS92UT16TUF, DS92UT16TUF, DS92UT16TUF-ND
IC INTFACE SPECIALIZED 196NFBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 754-DS92UT16TUF/NOPB | 869654-DS92UT16TUF/NOPB | DS92UT16TUF/NOPB | DS92UT16TUF/NOPB |
| Product Name | Interface Transceiver IC | Interface - Interface - Specialized - DS92UT16TUF/NOPB | Specialized | Interface - Specialized |
| Device Type | Transceiver | Sensor Interface | Sensor Interface |