Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA1620RTWR INA1620RTWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 921171-INA1620RTWR Operating Temperature Range: -40°C ~ 125°C Features: Audio Amplifier Circuit - 24-WQFN (4x4) Package: 24-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: INA1620 Categories: Integrated Circuits (ICs) Case / Package: 24-WQFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: INA1620RTWR-ND, 296-51127-2, 296-51127-1, 296-51127-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 921171-INA1620RTWR Operating Temperature Range: -40°C ~ 125°C Features: Audio Amplifier Circuit - 24-WQFN (4x4) Package: 24-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: INA1620 Categories: Integrated Circuits (ICs) Case / Package: 24-WQFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: INA1620RTWR-ND, 296-51127-2, 296-51127-1, 296-51127-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA1620RTWR - 921171-INA1620RTWR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA1620RTWR
921171-INA1620RTWR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA1620RTWR 921171-INA1620RTWR
Manufacturer: Texas Instruments Win Source Part Number: 921171-INA1620RTWR Operating Temperature Range: -40°C ~ 125°C Features: Audio Amplifier Circuit - 24-WQFN (4x4) Package: 24-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: INA1620 Categories: Integrated Circuits (ICs) Case / Package: 24-WQFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: INA1620RTWR-ND, 296-51127-2, 296-51127-1, 296-51127-6

Manufacturer: Texas Instruments
Win Source Part Number: 921171-INA1620RTWR
Operating Temperature Range: -40°C ~ 125°C
Features: Audio Amplifier Circuit - 24-WQFN (4x4)
Package: 24-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: INA1620
Categories: Integrated Circuits (ICs)
Case / Package: 24-WQFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: INA1620RTWR-ND, 296-51127-2, 296-51127-1, 296-51127-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 921171-INA1620RTWR
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA1620RTWR
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A4931METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
View Details
Interface module - 289-664 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 722-SI2404-C-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tape & Reel (TR)
View Details
4 suppliers