Manufacturer: Texas Instruments
Win Source Part Number: 813463-EQ50F100LR
Packaging: Reel
Mounting Style: SMD
Applications: Data Transport
Interface: Serial
Part Status: Obsolete (End Of Life)
Supplier Device Package: 6-WSON (3x3)
Manufacturer Package: 6-WDFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.71V ~ 1.89V
Part Number Series: EQ50F100
IC INTERFACE SPECIALIZED 6WSON
Data Transport Interface 6-WSON (3x3)
Data Transport Interface 6-WSON (3x3)
LINE EQUALIZER, PDSO6
IC INTERFACE SPECIALIZED 6WSON
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 813463-EQ50F100LR | EQ50F100LR | EQ50F100LR | EQ50F100LR | 815-EQ50F100LR |
| Product Name | Interface - Interface - Specialized - EQ50F100LR | Interface - Specialized | Specialized | Integrated Circuits (ICs) - Interface - Specialized | IC INTERFACE SPECIALIZED 6WSON |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface | ||
| Supply Voltage | Other; 1.71V ~ 1.89V | Other; 1.71V ~ 1.89V | Other | Other; 1.8V | |
| Technology | Serial | Serial | |||
| Package Type | 6-WDFN Exposed Pad | 6-WDFN Exposed Pad | 6-WDFN Exposed Pad |