Automotive, isolated CAN transceiver with 70-V bus fault protection & flexible data rate 8-SOIC -40 to 125 Product overview: ISO1042QDWVRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Isolated, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, Isolated, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISO1042QDWVRQ1 can be used for catalog matching and distributor lookup.
CAN Interface IC Automotive, isolated CAN transceiver with 70-V bus fault protection and flexible data rate 8-SOIC -40 to 125
IC TXRX/ISO FULL 1/1 8SOIC
IC TXRX/ISO FULL 1/1 8SOIC
| ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-ISO1042QDWVRQ1 | ISO1042QDWVRQ1 | ISO1042QDWVRQ1 | ISO1042QDWVRQ1 |
| Product Name | Automotive Isolated SOIC Interface Transceiver IC | CAN Interface IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Receiver; Sensor Interface | Transceiver; Transceiver, Isolated | |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Features | RoHS | |||
| Pd | 385 milliwatts |