Texas Instruments ISO7141CC 4242-VPK Small-Footprint and Low-Power 3/1 Quad Channel Digital Isolator with Noise Filter ISO7141CCDBQ

Description
4242-VPK Small-Footprint and Low-Power 3/1 Quad Channel Digital Isolator with Noise Filter 16-SSOP -40 to 125
Request a Quote Datasheet
Description
4242-VPK Small-Footprint and Low-Power 3/1 Quad Channel Digital Isolator with Noise Filter 16-SSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISO7141CC 4242-VPK Small-Footprint and Low-Power 3/1 Quad Channel Digital Isolator with Noise Filter - ISO7141CCDBQ - Texas Instruments
Dallas, TX, United States
ISO7141CC 4242-VPK Small-Footprint and Low-Power 3/1 Quad Channel Digital Isolator with Noise Filter
ISO7141CCDBQ
ISO7141CC 4242-VPK Small-Footprint and Low-Power 3/1 Quad Channel Digital Isolator with Noise Filter ISO7141CCDBQ
4242-VPK Small-Footprint and Low-Power 3/1 Quad Channel Digital Isolator with Noise Filter 16-SSOP -40 to 125

4242-VPK Small-Footprint and Low-Power 3/1 Quad Channel Digital Isolator with Noise Filter 16-SSOP -40 to 125

Buy Now Datasheet
Sheung Wan, Hong Kong
Digital Isolators
ISO7141CCDBQ
Digital Isolators ISO7141CCDBQ
Digital Isolators Small-FP & Low-Pwr 3/1 Quad Ch Dig Iso

Digital Isolators Small-FP & Low-Pwr 3/1 Quad Ch Dig Iso

Buy Now Datasheet
Ic, Dig Isolator, Low Pwr, 4-Ch, 16Ssop; No. Of Channels Texas Instruments - 28AH2698 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dig Isolator, Low Pwr, 4-Ch, 16Ssop; No. Of Channels Texas Instruments
28AH2698
Ic, Dig Isolator, Low Pwr, 4-Ch, 16Ssop; No. Of Channels Texas Instruments 28AH2698
IC, DIG ISOLATOR, LOW PWR, 4-CH, 16SSOP; No. of Channels:4 Channel; Propagation Delay:23ns; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:SSOP; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

IC, DIG ISOLATOR, LOW PWR, 4-CH, 16SSOP; No. of Channels:4 Channel; Propagation Delay:23ns; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:SSOP; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number ISO7141CCDBQ ISO7141CCDBQ 28AH2698
Product Name ISO7141CC 4242-VPK Small-Footprint and Low-Power 3/1 Quad Channel Digital Isolator with Noise Filter Digital Isolators Ic, Dig Isolator, Low Pwr, 4-Ch, 16Ssop; No. Of Channels Texas Instruments
Device Type Isolator Isolator
Features RoHS RoHS RoHS
Supply Voltage 2.7V; Other; 5 Other; 2.7V
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

CY54FCT541T Octal Buffers and Line Drivers with 3-State Outputs - 5962-9223705MRA - Texas Instruments
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54AS646 Octal Bus Transceivers & Registers With 3 -State Outputs - 5962-8759501KA - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54AS756 Octal Buffers & Line Drivers With Open-Collector Outputs - 5962-9056301RA - Texas Instruments
Specs
Technology AS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details