Texas Instruments INA137 Audio Differential Line Receivers, +-6dB (G=1/2 or 2) INA137UA

Description
Audio Differential Line Receivers, +-6dB (G=1/2 or 2) 8-SOIC
Request a Quote Datasheet
Description
Audio Differential Line Receivers, +-6dB (G=1/2 or 2) 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA137 Audio Differential Line Receivers, +-6dB (G=1/2 or 2) - INA137UA - Texas Instruments
Dallas, TX, United States
INA137 Audio Differential Line Receivers, +-6dB (G=1/2 or 2)
INA137UA
INA137 Audio Differential Line Receivers, +-6dB (G=1/2 or 2) INA137UA
Audio Differential Line Receivers, +-6dB (G=1/2 or 2) 8-SOIC

Audio Differential Line Receivers, +-6dB (G=1/2 or 2) 8-SOIC

Supplier's Site Datasheet
Line Interface ICs - 6607654 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
6607654
Line Interface ICs 6607654
Texas Instruments INA137UA

Texas Instruments INA137UA

Supplier's Site
Line Interface ICs - 9233754 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
9233754
Line Interface ICs 9233754
Texas Instruments INA137UA

Texas Instruments INA137UA

Supplier's Site
Line Interface ICs - 6607654P - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
6607654P
Line Interface ICs 6607654P
Texas Instruments INA137UA

Texas Instruments INA137UA

Supplier's Site
Linear - Linear - Amplifiers - Audio - INA137UA - 089515-INA137UA - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - INA137UA
089515-INA137UA
Linear - Linear - Amplifiers - Audio - INA137UA 089515-INA137UA
Manufacturer: Texas Instruments Win Source Part Number: 089515-INA137UA Packaging: Reel - TR Type: Class AB Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Dimension: 8-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: ±4 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Application Field: Used in Audio, Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 089515-INA137UA
Packaging: Reel - TR
Type: Class AB
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Dimension: 8-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: ±4 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Application Field: Used in Audio, Signal Processing

Buy Now Datasheet
Amp Diff Line Receiver, Soic8, 137; Ic Interface Type Texas Instruments - 53AH6996 - Newark, An Avnet Company
Chicago, IL, United States
Amp Diff Line Receiver, Soic8, 137; Ic Interface Type Texas Instruments
53AH6996
Amp Diff Line Receiver, Soic8, 137; Ic Interface Type Texas Instruments 53AH6996
AMP DIFF LINE RECEIVER, SOIC8, 137; IC Interface Type:-; No. of Drivers:-; Product Range:-; MSL:MSL 3 - 168 hours; SVHC:No SVHC (15-Jan-2019); Amplifier Case Style:SOIC; Amplifier Type:Differential Receiver; Bandwidth:4MHz; Base RoHS Compliant: Yes

AMP DIFF LINE RECEIVER, SOIC8, 137; IC Interface Type:-; No. of Drivers:-; Product Range:-; MSL:MSL 3 - 168 hours; SVHC:No SVHC (15-Jan-2019); Amplifier Case Style:SOIC; Amplifier Type:Differential Receiver; Bandwidth:4MHz; Base RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number INA137UA 6607654 6607654P 089515-INA137UA 53AH6996
Product Name INA137 Audio Differential Line Receivers, +-6dB (G=1/2 or 2) Line Interface ICs Line Interface ICs Linear - Linear - Amplifiers - Audio - INA137UA Amp Diff Line Receiver, Soic8, 137; Ic Interface Type Texas Instruments
Device Type Receiver Receiver; Transceiver; Line Transceiver Receiver; Transceiver; Line Transceiver Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-32R2412RY-4CVT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100114J-MIL - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.600, 15.24mm)
View Details
CY54FCT240T Octal Buffers/Drivers with 3-State Outputs - 5962-9221305MRA - Texas Instruments
Specs
Technology FCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN55188 Quadruple Line Driver - 5962-8688901CA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Rx 0 #
Data Rate 300 kbps
View Details