Texas Instruments ISO7221B Dual Channel, 1/1, 5Mbps Digital Isolator ISO7221BDR

Description
Dual Channel, 1/1, 5Mbps Digital Isolator 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Dual Channel, 1/1, 5Mbps Digital Isolator 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISO7221B Dual Channel, 1/1, 5Mbps Digital Isolator - ISO7221BDR - Texas Instruments
Dallas, TX, United States
ISO7221B Dual Channel, 1/1, 5Mbps Digital Isolator
ISO7221BDR
ISO7221B Dual Channel, 1/1, 5Mbps Digital Isolator ISO7221BDR
Dual Channel, 1/1, 5Mbps Digital Isolator 8-SOIC -40 to 125

Dual Channel, 1/1, 5Mbps Digital Isolator 8-SOIC -40 to 125

Buy Now Datasheet
Communication Interface Chip/UART/485/232 >> Digital Isolators - ISO7221BDR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> Digital Isolators
ISO7221BDR
Communication Interface Chip/UART/485/232 >> Digital Isolators ISO7221BDR
电容隔离 2 General-purpose SOIC-8 Digital Isolators ROHS

电容隔离 2 General-purpose SOIC-8 Digital Isolators ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Digital Isolators
ISO7221BDR
Digital Isolators ISO7221BDR
Digital Isolators Dual Channel High Spd Digital Isolator

Digital Isolators Dual Channel High Spd Digital Isolator

Buy Now Datasheet

Technical Specifications

  Texas Instruments LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number ISO7221BDR ISO7221BDR ISO7221BDR
Product Name ISO7221B Dual Channel, 1/1, 5Mbps Digital Isolator Communication Interface Chip/UART/485/232 >> Digital Isolators Digital Isolators
Device Type Isolator Isolator; UART
Features RoHS RoHS RoHS
Supply Voltage 3.3V; Other; 5 Other; 3V~5.5V
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT543A Octal Registered Transceiver With 3-State Outputs - 5962-9231402Q3A - Texas Instruments
Specs
Technology ABT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
DS96F175MQML-SP EIA-485/EIA-422 Quad Differential Receivers - 5962-9076601VEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details