Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose HD3SS3202IRSVT

Description
Win Source Part Number: 1062053-HD3SS3202IRS VT Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Features: Bi-Directional Package: Tape & Reel Applications: USB Standard Package: 250 Mounting: SMD (SMT) On-State Resistance (Max): 8Ohm -3db Bandwidth: 8GHz Voltage - Supply, Single (V+): 3V ~ 3.6V Number of Channels: 2 Package / Case: 16-UFQFN Supplier Device Package: 16-UQFN (2.6x1.8) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-52295-1,296-5229 5-2,296-52295-6 Base Product Number: HD3SS3202
Request a Quote Datasheet
Description
Win Source Part Number: 1062053-HD3SS3202IRS VT Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Features: Bi-Directional Package: Tape & Reel Applications: USB Standard Package: 250 Mounting: SMD (SMT) On-State Resistance (Max): 8Ohm -3db Bandwidth: 8GHz Voltage - Supply, Single (V+): 3V ~ 3.6V Number of Channels: 2 Package / Case: 16-UFQFN Supplier Device Package: 16-UQFN (2.6x1.8) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-52295-1,296-5229 5-2,296-52295-6 Base Product Number: HD3SS3202
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - 1062053-HD3SS3202IRSVT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
1062053-HD3SS3202IRSVT
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose 1062053-HD3SS3202IRSVT
Win Source Part Number: 1062053-HD3SS3202IRS VT Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Features: Bi-Directional Package: Tape & Reel Applications: USB Standard Package: 250 Mounting: SMD (SMT) On-State Resistance (Max): 8Ohm -3db Bandwidth: 8GHz Voltage - Supply, Single (V+): 3V ~ 3.6V Number of Channels: 2 Package / Case: 16-UFQFN Supplier Device Package: 16-UQFN (2.6x1.8) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-52295-1,296-5229 5-2,296-52295-6 Base Product Number: HD3SS3202

Win Source Part Number: 1062053-HD3SS3202IRSVT
Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Features: Bi-Directional
Package: Tape & Reel
Applications: USB
Standard Package: 250
Mounting: SMD (SMT)
On-State Resistance (Max): 8Ohm
-3db Bandwidth: 8GHz
Voltage - Supply, Single (V+): 3V ~ 3.6V
Number of Channels: 2
Package / Case: 16-UFQFN
Supplier Device Package: 16-UQFN (2.6x1.8)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-52295-1,296-52295-2,296-52295-6
Base Product Number: HD3SS3202

Buy Now Datasheet
Sheung Wan, Hong Kong
USB Interface IC
HD3SS3202IRSVT
USB Interface IC HD3SS3202IRSVT
USB Interface IC Two-channel differential 2:1/1:2 USB3.1 mux & demux 16-UQFN -40 to 85

USB Interface IC Two-channel differential 2:1/1:2 USB3.1 mux & demux 16-UQFN -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - HD3SS3202IRSVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
HD3SS3202IRSVT
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose HD3SS3202IRSVT
TWO-CHANNEL DIFFERENTIAL 2:1/1:2

TWO-CHANNEL DIFFERENTIAL 2:1/1:2

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1062053-HD3SS3202IRSVT HD3SS3202IRSVT HD3SS3202IRSVT
Product Name Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose USB Interface IC Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Sensor Interface Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5350CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface Transceiver IC - 879-DW1000-I-TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Data Rate 6800 kbps
View Details
Interface module - 289-404 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface Transceiver IC - 702-SI3210M-KT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
3 suppliers