The DS99R421 is a converter designed to transform a 5-43 MHz FPD-Link LVDS input, which includes 3 data channels and 1 clock, into a single FPD-Link II LVDS output with embedded clock and DC-balanced data transmission. This device supports a total of 21 LVDS data bits along with 3 low-speed LVCMOS control bits, facilitating simplified data transfer over a single differential pair of PCB traces or cables. Key features include user-adjustable pre-emphasis for enhanced signal integrity over longer distances, integrated 100,Ѷ termination resistors at the LVDS input, and the capability to drive signals up to 10 meters using shielded twisted-pair cables. The DS99R421 also supports AC-coupling for data transmission and includes power-down control functionality. The device operates within a supply voltage range of 3.0V to 3.6V and is rated for an automotive temperature range of -40°C to +105°C. It offers greater than 8kV ESD tolerance, meeting ISO 10605 and AEC-Q100 compliance standards, making it suitable for robust applications. The outputs can be tri-stated through a dedicated control pin, and the device features internal pulldown resistors for all LVCMOS inputs and control pins.
5-43 MHz FPD-Link LVDS (3 Data + 1 Clk) to FPD-Link II LVDS (Embedded Clk DC-Balanced) Conv 36-WQFN
IC LVDS/FPD 5-43MHZ LINK 36WQFN
1.03Gbps Serializer 4 Input 1 Output 36-WQFN (6x6)
IC LVDS/FPD 5-43MHZ LINK 36WQFN
| Texas Instruments | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS99R421ISQX/NOPB | DS99R421ISQX/NOPB | DS99R421ISQX/NOPB | DS99R421ISQX/NOPB |
| Product Name | DS99R421 5-43 MHz FPD-Link LVDS (3 Data + 1 Clk) to FPD-Link II LVDS (Embedded Clk DC-Balanced) Conv | Interface - Serializers, Deserializers | Serializers, Deserializers | Integrated Circuits (ICs) - Interface - Serializers, Deserializers |
| Technology | LVDS | |||
| Features | RoHS | RoHS | ||
| Device Type | Sensor Interface | Sensor Interface | ||
| Data Rate | 1.03E6 kbps | 1.03E6 kbps |