Texas Instruments ISO7220C Dual Channel, 2/0, 25Mbps Digital Isolator ISO7220CDR

Description
Dual Channel, 2/0, 25Mbps Digital Isolator 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Dual Channel, 2/0, 25Mbps Digital Isolator 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISO7220C Dual Channel, 2/0, 25Mbps Digital Isolator - ISO7220CDR - Texas Instruments
Dallas, TX, United States
ISO7220C Dual Channel, 2/0, 25Mbps Digital Isolator
ISO7220CDR
ISO7220C Dual Channel, 2/0, 25Mbps Digital Isolator ISO7220CDR
Dual Channel, 2/0, 25Mbps Digital Isolator 8-SOIC -40 to 125

Dual Channel, 2/0, 25Mbps Digital Isolator 8-SOIC -40 to 125

Buy Now Datasheet
Digital Isolator, 2-Ch, 25Mbps, Soic-8; No. Of Channels Texas Instruments - 52AH3791 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 2-Ch, 25Mbps, Soic-8; No. Of Channels Texas Instruments
52AH3791
Digital Isolator, 2-Ch, 25Mbps, Soic-8; No. Of Channels Texas Instruments 52AH3791
DIGITAL ISOLATOR, 2-CH, 25MBPS, SOIC-8; No. of Channels:2 Channel; Propagation Delay:42ns; Supply Voltage Min:2.8V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

DIGITAL ISOLATOR, 2-CH, 25MBPS, SOIC-8; No. of Channels:2 Channel; Propagation Delay:42ns; Supply Voltage Min:2.8V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Digital Isolators
ISO7220CDR
Digital Isolators ISO7220CDR
Digital Isolators Dual CH 2/0 25Mbps Dig Iso

Digital Isolators Dual CH 2/0 25Mbps Dig Iso

Buy Now Datasheet

Technical Specifications

  Texas Instruments Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number ISO7220CDR 52AH3791 ISO7220CDR
Product Name ISO7220C Dual Channel, 2/0, 25Mbps Digital Isolator Digital Isolator, 2-Ch, 25Mbps, Soic-8; No. Of Channels Texas Instruments Digital Isolators
Device Type Isolator Isolator
Features RoHS RoHS RoHS
Supply Voltage Other; 5 Other; 2.8V
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Transceiver
Supply Voltage Other; -4.2V ~ -5.7V
Operating Temperature 0 C (32 F)
View Details
2 suppliers
TLK2711-SP Space-rated 1.6 to 2.5 GBPS Transceiver - 5962-0522101VXC - Texas Instruments
Specs
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CFP
View Details
SN54AC245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8775801VRA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN54BCT760 Octal Buffers/Drivers With Open-Collector Outputs - 5962-9093801MRA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details