Texas Instruments ISO7231C Triple Channel, 2/1, 25Mbps, Digital Isolator ISO7231CDW

Description
Triple Channel, 2/1, 25Mbps, Digital Isolator 16-SOIC -40 to 125
Request a Quote Datasheet
Description
Triple Channel, 2/1, 25Mbps, Digital Isolator 16-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISO7231C Triple Channel, 2/1, 25Mbps, Digital Isolator - ISO7231CDW - Texas Instruments
Dallas, TX, United States
ISO7231C Triple Channel, 2/1, 25Mbps, Digital Isolator
ISO7231CDW
ISO7231C Triple Channel, 2/1, 25Mbps, Digital Isolator ISO7231CDW
Triple Channel, 2/1, 25Mbps, Digital Isolator 16-SOIC -40 to 125

Triple Channel, 2/1, 25Mbps, Digital Isolator 16-SOIC -40 to 125

Buy Now Datasheet
Ic Digital Isolator, 3 Ch, 25 Mbps; No. Of Channels Texas Instruments - 29AH6005 - Newark, An Avnet Company
Chicago, IL, United States
Ic Digital Isolator, 3 Ch, 25 Mbps; No. Of Channels Texas Instruments
29AH6005
Ic Digital Isolator, 3 Ch, 25 Mbps; No. Of Channels Texas Instruments 29AH6005
IC DIGITAL ISOLATOR, 3 CH, 25 MBPS; No. of Channels:3 Channel; Propagation Delay:42ns; Supply Voltage Min:3.15V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

IC DIGITAL ISOLATOR, 3 CH, 25 MBPS; No. of Channels:3 Channel; Propagation Delay:42ns; Supply Voltage Min:3.15V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Digital Isolators
ISO7231CDW
Digital Isolators ISO7231CDW
Digital Isolators Tr Ch 2/1 25Mbps Dig Iso

Digital Isolators Tr Ch 2/1 25Mbps Dig Iso

Buy Now Datasheet

Technical Specifications

  Texas Instruments Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number ISO7231CDW 29AH6005 ISO7231CDW
Product Name ISO7231C Triple Channel, 2/1, 25Mbps, Digital Isolator Ic Digital Isolator, 3 Ch, 25 Mbps; No. Of Channels Texas Instruments Digital Isolators
Device Type Isolator Isolator
Features RoHS RoHS RoHS
Supply Voltage 3.3V; Other; 5 Other; 3.15V
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Transceiver
Supply Voltage Other; -4.2V ~ -5.7V
Operating Temperature 0 C (32 F)
View Details
2 suppliers
SN54AS756 Octal Buffers & Line Drivers With Open-Collector Outputs - 5962-9056301SA - Texas Instruments
Specs
Technology AS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
DS26F32MQML Quad Differential Line Receivers - 5962-7802005M2A - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CFP,LCCC
View Details
2 suppliers
Specialized - 32R1615DR-4DBT - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details