Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISO1042BQDWVQ1

Description
Win Source Part Number: 1261082-ISO1042BQDWV Q1 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: Automotive, AEC-Q101 Type: Transceiver Package: Tube Standard Package: 64 Mounting: SMD (SMT) Protocol: CAN Number of Drivers/Receivers: 1/1 Receiver Hysteresis: 120 mV Data Rate: 5Mbps Voltage - Supply: 1.71V ~ 5.5V, 4.5V ~ 5.5V Package / Case: 8-SOIC (0.295", 7.50mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-ISO1042BQDWVQ1 Base Product Number: ISO1042
Request a Quote Datasheet
Description
Win Source Part Number: 1261082-ISO1042BQDWV Q1 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: Automotive, AEC-Q101 Type: Transceiver Package: Tube Standard Package: 64 Mounting: SMD (SMT) Protocol: CAN Number of Drivers/Receivers: 1/1 Receiver Hysteresis: 120 mV Data Rate: 5Mbps Voltage - Supply: 1.71V ~ 5.5V, 4.5V ~ 5.5V Package / Case: 8-SOIC (0.295", 7.50mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-ISO1042BQDWVQ1 Base Product Number: ISO1042
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261082-ISO1042BQDWVQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261082-ISO1042BQDWVQ1
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261082-ISO1042BQDWVQ1
Win Source Part Number: 1261082-ISO1042BQDWV Q1 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: Automotive, AEC-Q101 Type: Transceiver Package: Tube Standard Package: 64 Mounting: SMD (SMT) Protocol: CAN Number of Drivers/Receivers: 1/1 Receiver Hysteresis: 120 mV Data Rate: 5Mbps Voltage - Supply: 1.71V ~ 5.5V, 4.5V ~ 5.5V Package / Case: 8-SOIC (0.295", 7.50mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-ISO1042BQDWVQ1 Base Product Number: ISO1042

Win Source Part Number: 1261082-ISO1042BQDWVQ1
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: Automotive, AEC-Q101
Type: Transceiver
Package: Tube
Standard Package: 64
Mounting: SMD (SMT)
Protocol: CAN
Number of Drivers/Receivers: 1/1
Receiver Hysteresis: 120 mV
Data Rate: 5Mbps
Voltage - Supply: 1.71V ~ 5.5V, 4.5V ~ 5.5V
Package / Case: 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-ISO1042BQDWVQ1
Base Product Number: ISO1042

Buy Now Datasheet
Singapore, Singapore
Automotive Isolated SOIC Interface Transceiver IC
710-ISO1042BQDWVQ1
Automotive Isolated SOIC Interface Transceiver IC 710-ISO1042BQDWVQ1
Automotive, isolated CAN transceiver with 70-V bus fault protection & flexible data rate 8-SOIC -40 to 125 Product overview: ISO1042BQDWVQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Isolated, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, Isolated, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISO1042BQDWVQ1 can be used for catalog matching and distributor lookup.

Automotive, isolated CAN transceiver with 70-V bus fault protection & flexible data rate 8-SOIC -40 to 125 Product overview: ISO1042BQDWVQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Isolated, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, Isolated, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISO1042BQDWVQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - ISO1042BQDWVQ1 - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
ISO1042BQDWVQ1
Drivers, Receivers, Transceivers ISO1042BQDWVQ1
IC TRANSCEIVER 1/1 8SOIC

IC TRANSCEIVER 1/1 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
CAN Interface IC
ISO1042BQDWVQ1
CAN Interface IC ISO1042BQDWVQ1
CAN Interface IC Automotive, isolated CAN transceiver with 70-V bus fault protection and flexible data rate 8-SOIC -40 to 125

CAN Interface IC Automotive, isolated CAN transceiver with 70-V bus fault protection and flexible data rate 8-SOIC -40 to 125

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1261082-ISO1042BQDWVQ1 710-ISO1042BQDWVQ1 ISO1042BQDWVQ1 ISO1042BQDWVQ1
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Automotive Isolated SOIC Interface Transceiver IC Drivers, Receivers, Transceivers CAN Interface IC
Device Type Receiver; Sensor Interface; Transceiver Transceiver Transceiver; Transceiver
Supply Voltage Other; 1.71V ~ 5.5V~ 4.5V ~ 5.5V Other; 1.71V ~ 5.5V, 4.5V ~ 5.5V
Data Rate 5000 kbps 5000 kbps
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Universal Bus Functions - 74ALVC162836ADGG:1-ND - DigiKey
Specs
Supply Voltage Other; 1.2V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
3 suppliers
Telecom - SI3215M-B-FM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
DALI interface - 753-647 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details