Texas Instruments Interface Transceiver IC GC2011A-PQ

Description
Digital Filter 160-QFP Product overview: GC2011A-PQ from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Active Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 735-GC2011A-PQ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Digital Filter 160-QFP Product overview: GC2011A-PQ from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Active Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 735-GC2011A-PQ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
735-GC2011A-PQ
Interface Transceiver IC 735-GC2011A-PQ
Digital Filter 160-QFP Product overview: GC2011A-PQ from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Active Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 735-GC2011A-PQ can be used for catalog matching and distributor lookup.

Digital Filter 160-QFP Product overview: GC2011A-PQ from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Active Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 735-GC2011A-PQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Filters - Active - GC2011A-PQ - 1177048-GC2011A-PQ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - GC2011A-PQ
1177048-GC2011A-PQ
Interface - Interface - Filters - Active - GC2011A-PQ 1177048-GC2011A-PQ
Manufacturer: Texas Instruments Win Source Part Number: 1177048-GC2011A-PQ Packaging: Tray Mounting Style: SMD Filter Type: Digital Number of Filters: 2 Categories: Integrated Circuits Supplier Device Package: 160-QFP (28x28) Status: Obsolete Manufacturer Homepage: www.ti.com Manufacturer Package: 160-BQFP Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Family Part Number: GC2011 Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.1V ~ 3.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1177048-GC2011A-PQ
Packaging: Tray
Mounting Style: SMD
Filter Type: Digital
Number of Filters: 2
Categories: Integrated Circuits
Supplier Device Package: 160-QFP (28x28)
Status: Obsolete
Manufacturer Homepage: www.ti.com
Manufacturer Package: 160-BQFP
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Family Part Number: GC2011
Manufacturer Pack Quantity: 24
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.1V ~ 3.5V

Buy Now
Filters - Active - GC2011A-PQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Filters - Active
GC2011A-PQ
Filters - Active GC2011A-PQ
Digital Filter IC Digital Order 160-QFP (28x28)

Digital Filter IC Digital Order 160-QFP (28x28)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Filters - Active
GC2011A-PQ
Integrated Circuits (ICs) - Interface - Filters - Active GC2011A-PQ
IC FILTER DIGITAL 160QFP

IC FILTER DIGITAL 160QFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 735-GC2011A-PQ 1177048-GC2011A-PQ GC2011A-PQ GC2011A-PQ
Product Name Interface Transceiver IC Interface - Interface - Filters - Active - GC2011A-PQ Filters - Active Integrated Circuits (ICs) - Interface - Filters - Active
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
Interface Transceiver IC - 702-SI3010-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Interface module - 704-5094 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Interface - Specialized - 32P4903B-CGT - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details