Texas Instruments High-Performance Analog Automotive 3.6V 2.1mA Interface Transceiver IC FDC2114QRGHTQ1

Description
Sensor and Detector Interface 3.6V 2.1mA I2C Interface Automotive 16-Pin WQFN EP T/R Product overview: FDC2114QRGHTQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.6V, 2.1mA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 3.6V, 2.1mA, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-FDC2114QRGHTQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Sensor and Detector Interface 3.6V 2.1mA I2C Interface Automotive 16-Pin WQFN EP T/R Product overview: FDC2114QRGHTQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.6V, 2.1mA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 3.6V, 2.1mA, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-FDC2114QRGHTQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 3.6V 2.1mA Interface Transceiver IC
752-FDC2114QRGHTQ1
Automotive 3.6V 2.1mA Interface Transceiver IC 752-FDC2114QRGHTQ1
Sensor and Detector Interface 3.6V 2.1mA I2C Interface Automotive 16-Pin WQFN EP T/R Product overview: FDC2114QRGHTQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.6V, 2.1mA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 3.6V, 2.1mA, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-FDC2114QRGHTQ1 can be used for catalog matching and distributor lookup.

Sensor and Detector Interface 3.6V 2.1mA I2C Interface Automotive 16-Pin WQFN EP T/R Product overview: FDC2114QRGHTQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.6V, 2.1mA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 3.6V, 2.1mA, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-FDC2114QRGHTQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sensor and Detector Interfaces - 296-44561-2-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-44561-2-ND
Sensor and Detector Interfaces 296-44561-2-ND
IC CAP-DIGITAL CONVERTER 16WQFN

IC CAP-DIGITAL CONVERTER 16WQFN

Buy Now Datasheet
Interface - Interface - Sensor and Detector Interfaces - FDC2114QRGHTQ1 - 774466-FDC2114QRGHTQ1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - FDC2114QRGHTQ1
774466-FDC2114QRGHTQ1
Interface - Interface - Sensor and Detector Interfaces - FDC2114QRGHTQ1 774466-FDC2114QRGHTQ1
Manufacturer: Texas Instruments Win Source Part Number: 774466-FDC2114QRGHTQ 1 Series: Automotive, AEC-Q100 Packaging: Reel package Type: Interface Operating Temperature Range: -40°C ~ 125°C Package: 16-WFQFN Exposed Pad Mounting: SMD Output Type: I2C Input Type: Capacitive Family Name: FDC2114-Q Categories: Integrated Circuits (ICs) Operating Supply Current: 2.1mA Manufacturer Package: 16-WQFN (4x4) Alternative Parts (Cross-Reference): HI-8437PCM; HI-8437PQM; HI-8437PCMF; HI-8437PQMF; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 250

Manufacturer: Texas Instruments
Win Source Part Number: 774466-FDC2114QRGHTQ1
Series: Automotive, AEC-Q100
Packaging: Reel package
Type: Interface
Operating Temperature Range: -40°C ~ 125°C
Package: 16-WFQFN Exposed Pad
Mounting: SMD
Output Type: I2C
Input Type: Capacitive
Family Name: FDC2114-Q
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.1mA
Manufacturer Package: 16-WQFN (4x4)
Alternative Parts (Cross-Reference): HI-8437PCM; HI-8437PQM; HI-8437PCMF; HI-8437PQMF;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 250

Buy Now Datasheet
Sensor and Detector Interfaces - FDC2114QRGHTQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
FDC2114QRGHTQ1
Sensor and Detector Interfaces FDC2114QRGHTQ1
IC CAP-DIGITAL CONVERTER 16WQFN

IC CAP-DIGITAL CONVERTER 16WQFN

Buy Now
Interface - Sensor and Detector Interfaces - FDC2114QRGHTQ1 - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
FDC2114QRGHTQ1
Interface - Sensor and Detector Interfaces FDC2114QRGHTQ1
IC CAP-DIGITAL CONVERTER 16WQFN

IC CAP-DIGITAL CONVERTER 16WQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - FDC2114QRGHTQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
FDC2114QRGHTQ1
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces FDC2114QRGHTQ1
IC CAP-DIGITAL CONVERTER 16WQFN

IC CAP-DIGITAL CONVERTER 16WQFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 752-FDC2114QRGHTQ1 296-44561-2-ND 774466-FDC2114QRGHTQ1 FDC2114QRGHTQ1 FDC2114QRGHTQ1 FDC2114QRGHTQ1
Product Name Automotive 3.6V 2.1mA Interface Transceiver IC Sensor and Detector Interfaces Interface - Interface - Sensor and Detector Interfaces - FDC2114QRGHTQ1 Sensor and Detector Interfaces Interface - Sensor and Detector Interfaces Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Device Type Transceiver Sensor Interface Sensor Interface Storage Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Telecom - SI3066-B-FSR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Features RoHS
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad
View Details
SN55189A Quadruple Line Receiver - 5962-8688802DA - Texas Instruments
Specs
Device Type Receiver
# of Rx 4 #
Data Rate 1000 kbps
View Details
2 suppliers