Texas Instruments Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HD3SS3411IRWAT HD3SS3411IRWAT

Description
Manufacturer: Texas Instruments Win Source Part Number: 775788-HD3SS3411IRWA T Packaging: Reel package Operating Temperature Range: -40°C ~ 105°C (TA) Package: 14-WFQFN Exposed Pad Number of Circuits: 1 Operating Supply Voltage: 3 V ~ 3.6 V -3db Bandwidth: 7.5GHz Crosstalk: -35dB @ 4Ghz Channel-to-Channel Matching (ΔRon): 500 mOhm (Maximum) Family Name: HD3SS3411 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-WQFN (3.5x3.5) On-State Resistance (Maximum): 8 Ohm Introduction Date: January 11, 2016 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 775788-HD3SS3411IRWA T Packaging: Reel package Operating Temperature Range: -40°C ~ 105°C (TA) Package: 14-WFQFN Exposed Pad Number of Circuits: 1 Operating Supply Voltage: 3 V ~ 3.6 V -3db Bandwidth: 7.5GHz Crosstalk: -35dB @ 4Ghz Channel-to-Channel Matching (ΔRon): 500 mOhm (Maximum) Family Name: HD3SS3411 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-WQFN (3.5x3.5) On-State Resistance (Maximum): 8 Ohm Introduction Date: January 11, 2016 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HD3SS3411IRWAT - 775788-HD3SS3411IRWAT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HD3SS3411IRWAT
775788-HD3SS3411IRWAT
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HD3SS3411IRWAT 775788-HD3SS3411IRWAT
Manufacturer: Texas Instruments Win Source Part Number: 775788-HD3SS3411IRWA T Packaging: Reel package Operating Temperature Range: -40°C ~ 105°C (TA) Package: 14-WFQFN Exposed Pad Number of Circuits: 1 Operating Supply Voltage: 3 V ~ 3.6 V -3db Bandwidth: 7.5GHz Crosstalk: -35dB @ 4Ghz Channel-to-Channel Matching (ΔRon): 500 mOhm (Maximum) Family Name: HD3SS3411 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-WQFN (3.5x3.5) On-State Resistance (Maximum): 8 Ohm Introduction Date: January 11, 2016 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 775788-HD3SS3411IRWAT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 105°C (TA)
Package: 14-WFQFN Exposed Pad
Number of Circuits: 1
Operating Supply Voltage: 3 V ~ 3.6 V
-3db Bandwidth: 7.5GHz
Crosstalk: -35dB @ 4Ghz
Channel-to-Channel Matching (ΔRon): 500 mOhm (Maximum)
Family Name: HD3SS3411
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-WQFN (3.5x3.5)
On-State Resistance (Maximum): 8 Ohm
Introduction Date: January 11, 2016
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - HD3SS3411IRWAT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
HD3SS3411IRWAT
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers HD3SS3411IRWAT
IC MUX 2:1 8OHM 14WQFN

IC MUX 2:1 8OHM 14WQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 775788-HD3SS3411IRWAT HD3SS3411IRWAT
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HD3SS3411IRWAT Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 3 V ~ 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2404-C-GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tube
View Details
5 suppliers
Interface module - 289-585 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 26LS32BPC - Rochester Electronics
Specs
Technology RS422
Package Type DIP; PDIP; PDIP16
View Details
2 suppliers