Texas Instruments ISO7221A Dual Channel, 1/1, 1Mbps Digital Isolator ISO7221ADR

Description
Dual Channel, 1/1, 1Mbps Digital Isolator 8-SOIC -40 to 125
Request a Quote
Description
Dual Channel, 1/1, 1Mbps Digital Isolator 8-SOIC -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ISO7221ADR is a dual-channel digital isolator from Texas Instruments, designed to provide galvanic isolation with a maximum isolation voltage of 4000V. It supports signaling rates of up to 1Mbps and operates over a wide temperature range of -40°C to +125°C. The device features TTL input thresholds and includes a noise filter to prevent transient pulses from affecting the output. It requires dual supply voltages of 2.8V, 3.3V, or 5V, and all inputs are 5V tolerant. The ISO7221ADR is characterized by low channel-to-channel output skew (1ns max) and low pulse-width distortion, making it suitable for applications in factory automation, computer peripheral interfaces, and data acquisition systems. It also offers 4kV ESD protection and is certified for safety standards including UL 1577 and IEC 62368-1.

Datasheet Summary
Powered by GS/AI

The ISO7221ADR is a dual-channel digital isolator from Texas Instruments, designed to provide galvanic isolation with a maximum isolation voltage of 4000V. It supports signaling rates of up to 1Mbps and operates over a wide temperature range of -40°C to +125°C. The device features TTL input thresholds and includes a noise filter to prevent transient pulses from affecting the output. It requires dual supply voltages of 2.8V, 3.3V, or 5V, and all inputs are 5V tolerant. The ISO7221ADR is characterized by low channel-to-channel output skew (1ns max) and low pulse-width distortion, making it suitable for applications in factory automation, computer peripheral interfaces, and data acquisition systems. It also offers 4kV ESD protection and is certified for safety standards including UL 1577 and IEC 62368-1.

Suppliers

Company
Product
Description
Supplier Links
ISO7221A Dual Channel, 1/1, 1Mbps Digital Isolator - ISO7221ADR - Texas Instruments
Dallas, TX, United States
ISO7221A Dual Channel, 1/1, 1Mbps Digital Isolator
ISO7221ADR
ISO7221A Dual Channel, 1/1, 1Mbps Digital Isolator ISO7221ADR
Dual Channel, 1/1, 1Mbps Digital Isolator 8-SOIC -40 to 125

Dual Channel, 1/1, 1Mbps Digital Isolator 8-SOIC -40 to 125

Buy Now Datasheet
Communication Interface Chip/UART/485/232 >> Digital Isolators - ISO7221ADR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> Digital Isolators
ISO7221ADR
Communication Interface Chip/UART/485/232 >> Digital Isolators ISO7221ADR
电容隔离 2 General-purpose SOIC-8 Digital Isolators ROHS

电容隔离 2 General-purpose SOIC-8 Digital Isolators ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Digital Isolators
ISO7221ADR
Digital Isolators ISO7221ADR
Digital Isolators Dual CH 1/1 1Mbps Dig Iso

Digital Isolators Dual CH 1/1 1Mbps Dig Iso

Buy Now Datasheet
Digital Isolator, 2-Ch, 1.5Mbps, Soic-8; No. Of Channels Texas Instruments - 29AH1055 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 2-Ch, 1.5Mbps, Soic-8; No. Of Channels Texas Instruments
29AH1055
Digital Isolator, 2-Ch, 1.5Mbps, Soic-8; No. Of Channels Texas Instruments 29AH1055
DIGITAL ISOLATOR, 2-CH, 1.5MBPS, SOIC-8; No. of Channels:2 Channel; Propagation Delay:405ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

DIGITAL ISOLATOR, 2-CH, 1.5MBPS, SOIC-8; No. of Channels:2 Channel; Propagation Delay:405ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ISO7221ADR ISO7221ADR ISO7221ADR 29AH1055
Product Name ISO7221A Dual Channel, 1/1, 1Mbps Digital Isolator Communication Interface Chip/UART/485/232 >> Digital Isolators Digital Isolators Digital Isolator, 2-Ch, 1.5Mbps, Soic-8; No. Of Channels Texas Instruments
Device Type Isolator Isolator; UART Isolator
Features RoHS RoHS RoHS RoHS
Supply Voltage 3.3V; Other; 5 Other; 3V~5.5V Other; 3V
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN55113 Dual Differential Line Driver - 5962-8874401FA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
2 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
SN54ALS241C Octal Buffers/Drivers With 3-State Outputs - 5962-8859602SA - Texas Instruments
Specs
Technology ALS
Device Type Buffer
Supply Voltage Other; 5.5
View Details
SN54ABT245A Octal Bus Transceivers With 3-State Outputs - 5962-9214802Q2A - Texas Instruments
Specs
Technology ABT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details