Texas Instruments High-Performance Analog Interface Transceiver IC FDC2114RGHR

Description
4-Ch, 12-bit, capacitance to digital converter 16-WQFN -40 to 125 Product overview: FDC2114RGHR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-FDC2114RGHR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-Ch, 12-bit, capacitance to digital converter 16-WQFN -40 to 125 Product overview: FDC2114RGHR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-FDC2114RGHR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
752-FDC2114RGHR
Interface Transceiver IC 752-FDC2114RGHR
4-Ch, 12-bit, capacitance to digital converter 16-WQFN -40 to 125 Product overview: FDC2114RGHR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-FDC2114RGHR can be used for catalog matching and distributor lookup.

4-Ch, 12-bit, capacitance to digital converter 16-WQFN -40 to 125 Product overview: FDC2114RGHR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-FDC2114RGHR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch - 1178025-FDC2114RGHR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
1178025-FDC2114RGHR
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch 1178025-FDC2114RGHR
Win Source Part Number: 1178025-FDC2114RGHR Category: Integrated Circuits (ICs)>Interface - Sensor, Capacitive Touch Type: Proximity Only Package: Tape & Reel (TR) Standard Package: 4,500 Mounting: SMD (SMT) Number of Inputs: 4 Interface: I2C Current - Supply: 2.1mA Resolution: 12 b Proximity Detection: Yes Voltage - Supply: 2.7V ~ 3.6V Package / Case: 16-WFQFN Exposed Pad Supplier Device Package: 16-WQFN (4x4) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISFDC2114RGHR,21 56-FDC2114RGHR Base Product Number: FDC2114

Win Source Part Number: 1178025-FDC2114RGHR
Category: Integrated Circuits (ICs)>Interface - Sensor, Capacitive Touch
Type: Proximity Only
Package: Tape & Reel (TR)
Standard Package: 4,500
Mounting: SMD (SMT)
Number of Inputs: 4
Interface: I2C
Current - Supply: 2.1mA
Resolution: 12 b
Proximity Detection: Yes
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 16-WFQFN Exposed Pad
Supplier Device Package: 16-WQFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISFDC2114RGHR,2156-FDC2114RGHR
Base Product Number: FDC2114

Buy Now Datasheet
Sensor, Capacitive Touch - FDC2114RGHR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor, Capacitive Touch
FDC2114RGHR
Sensor, Capacitive Touch FDC2114RGHR
Capacitive Touch Proximity Only 16-WQFN (4x4)

Capacitive Touch Proximity Only 16-WQFN (4x4)

Buy Now
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch - FDC2114RGHR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
FDC2114RGHR
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch FDC2114RGHR
IC CAPACITIVE SENSING

IC CAPACITIVE SENSING

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 752-FDC2114RGHR 1178025-FDC2114RGHR FDC2114RGHR FDC2114RGHR
Product Name Interface Transceiver IC Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch Sensor, Capacitive Touch Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
Device Type Transceiver Sensor Interface Sensor Interface
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Pins 16 #
Supply Voltage Other; 2.7V ~ 3.6V 3.6V; Other; 2.7V ~ 3.6V 3.6V; Other
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI32260-C-FM2 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.13V ~ 3.47V
View Details
5 suppliers
Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-DO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
7 suppliers
Interface module - 289-577 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Integrated Circuits (ICs) - PMIC - Lighting, Ballast Controllers - BTS712204ESEXUMA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type CardBus Controller
Supply Voltage 1.8V; Other
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details