Texas Instruments Interface - Interface - Filters - Active - GC2011A-PB GC2011A-PB

Description
Manufacturer: Texas Instruments Win Source Part Number: 1177047-GC2011A-PB Packaging: Tray Package: 160-BGA Mounting: SMD Operating Supply Voltage: 3.1 V ~ 3.5 V Filter Type: Digital Part Status: Obsolete(EOL) Number of Filters: 2 Family Name: GC2011A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 160-BGA (15x15) Introduction Date: March 21, 2000 ECCN: 5A991.g Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1177047-GC2011A-PB Packaging: Tray Package: 160-BGA Mounting: SMD Operating Supply Voltage: 3.1 V ~ 3.5 V Filter Type: Digital Part Status: Obsolete(EOL) Number of Filters: 2 Family Name: GC2011A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 160-BGA (15x15) Introduction Date: March 21, 2000 ECCN: 5A991.g Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - GC2011A-PB - 1177047-GC2011A-PB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - GC2011A-PB
1177047-GC2011A-PB
Interface - Interface - Filters - Active - GC2011A-PB 1177047-GC2011A-PB
Manufacturer: Texas Instruments Win Source Part Number: 1177047-GC2011A-PB Packaging: Tray Package: 160-BGA Mounting: SMD Operating Supply Voltage: 3.1 V ~ 3.5 V Filter Type: Digital Part Status: Obsolete(EOL) Number of Filters: 2 Family Name: GC2011A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 160-BGA (15x15) Introduction Date: March 21, 2000 ECCN: 5A991.g Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1177047-GC2011A-PB
Packaging: Tray
Package: 160-BGA
Mounting: SMD
Operating Supply Voltage: 3.1 V ~ 3.5 V
Filter Type: Digital
Part Status: Obsolete(EOL)
Number of Filters: 2
Family Name: GC2011A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 160-BGA (15x15)
Introduction Date: March 21, 2000
ECCN: 5A991.g
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
BGA Interface Transceiver IC - 735-GC2011A-PB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
BGA Interface Transceiver IC
735-GC2011A-PB
BGA Interface Transceiver IC 735-GC2011A-PB
Digital Filter 160-BGA -40 to 85 Product overview: GC2011A-PB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Active Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 735-GC2011A-PB can be used for catalog matching and distributor lookup.

Digital Filter 160-BGA -40 to 85 Product overview: GC2011A-PB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Active Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 735-GC2011A-PB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Filters - Active - GC2011A-PB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Filters - Active
GC2011A-PB
Filters - Active GC2011A-PB
Digital Filter IC Digital Order 160-BGA (15x15)

Digital Filter IC Digital Order 160-BGA (15x15)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1177047-GC2011A-PB 735-GC2011A-PB GC2011A-PB
Product Name Interface - Interface - Filters - Active - GC2011A-PB BGA Interface Transceiver IC Filters - Active
Supply Voltage Other; 3.1 V ~ 3.5 V Other; 3.1V ~ 3.5V
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2060252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type TSOT-25
View Details
Interface module - 704-5024 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-AO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
6 suppliers