Manufacturer: Texas Instruments
Win Source Part Number: 875960-ISO1211DR
Features: Interface
Package: Reel - TR
Family Name: ISO1211
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ISO1211DR-ND, 296-49651-1, 296-49651-2, 296-49651-6
IC INTERFACE SPECIALIZED 8SOIC
SOIC-8 Interface - Specialized ROHS
Digital Isolators Isolated 24-V to 60-V digital input receiver for digital input modules 8-SOIC -55 to 125
PLC Digital Input Modules Interface 8-SOIC
IC INTERFACE SPECIALIZED 8SOIC
IC INTERFACE SPECIALIZED 8SOIC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 875960-ISO1211DR | ISO1211DR | ISO1211DR | ISO1211DR | ISO1211DR | ISO1211DR | ISO1211DR |
| Product Name | Interface - Interface - Specialized - ISO1211DR | Integrated Circuits (ICs) - Interface - Specialized | Communication Interface Chip/UART/485/232 >> Interface - Specialized | Digital Isolators | Specialized | Interface - Specialized | Specialized |
| Device Type | Sensor Interface | Sensor Interface | UART | Sensor Interface | |||
| Supply Voltage | Other | Other; 2.25V ~ 5.5V | Other; 2.25V ~ 5.5V | ||||
| Package Type | SOIC | SOIC | SOIC-8 | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC | SOIC; 8-SOIC (0.154", 3.90mm Width) | |
| Features | RoHS | RoHS | RoHS |