Texas Instruments ISO7220A Dual Channel, 2/0, 1Mbps Digital Isolator ISO7220ADG4

Description
Dual Channel, 2/0, 1Mbps Digital Isolator 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Dual Channel, 2/0, 1Mbps Digital Isolator 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISO7220A Dual Channel, 2/0, 1Mbps Digital Isolator - ISO7220ADG4 - Texas Instruments
Dallas, TX, United States
ISO7220A Dual Channel, 2/0, 1Mbps Digital Isolator
ISO7220ADG4
ISO7220A Dual Channel, 2/0, 1Mbps Digital Isolator ISO7220ADG4
Dual Channel, 2/0, 1Mbps Digital Isolator 8-SOIC -40 to 125

Dual Channel, 2/0, 1Mbps Digital Isolator 8-SOIC -40 to 125

Buy Now Datasheet
Sheung Wan, Hong Kong
Digital Isolators
ISO7220ADG4
Digital Isolators ISO7220ADG4
Digital Isolators Dual Ch 2/0 1Mbps Dig Iso

Digital Isolators Dual Ch 2/0 1Mbps Dig Iso

Buy Now Datasheet

Technical Specifications

  Texas Instruments VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number ISO7220ADG4 ISO7220ADG4
Product Name ISO7220A Dual Channel, 2/0, 1Mbps Digital Isolator Digital Isolators
Device Type Isolator
Features RoHS RoHS
Supply Voltage 3.3V; Other; 5
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT543 Octal Registered Transceivers With 3-State Outputs - 5962-9087001MKA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
2 suppliers
DS96F173MQML EIA-485/EIA-422 Quad Differential Receivers - 5962-9076602MEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 1 #
View Details
Integrated Circuits (ICs) - Interface - Filters - Active - 32F8130-CL - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers
SN54HC126 Quadruple Bus Buffer Gates With 3-State Outputs - 5962-86848012A - Texas Instruments
Specs
Technology HC
Device Type Buffer
Supply Voltage Other; 6
View Details