Texas Instruments ISO7142CC 4242-Vpk Small Footprint and Low-Power 2/2 Quad Channel Digital Isolator with Noise Filter ISO7142CCDBQ

Description
4242-Vpk Small Footprint and Low-Power 2/2 Quad Channel Digital Isolator with Noise Filter 16-SSOP -55 to 125
Request a Quote Datasheet
Description
4242-Vpk Small Footprint and Low-Power 2/2 Quad Channel Digital Isolator with Noise Filter 16-SSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISO7142CC 4242-Vpk Small Footprint and Low-Power 2/2 Quad Channel Digital Isolator with Noise Filter - ISO7142CCDBQ - Texas Instruments
Dallas, TX, United States
ISO7142CC 4242-Vpk Small Footprint and Low-Power 2/2 Quad Channel Digital Isolator with Noise Filter
ISO7142CCDBQ
ISO7142CC 4242-Vpk Small Footprint and Low-Power 2/2 Quad Channel Digital Isolator with Noise Filter ISO7142CCDBQ
4242-Vpk Small Footprint and Low-Power 2/2 Quad Channel Digital Isolator with Noise Filter 16-SSOP -55 to 125

4242-Vpk Small Footprint and Low-Power 2/2 Quad Channel Digital Isolator with Noise Filter 16-SSOP -55 to 125

Buy Now Datasheet
Sheung Wan, Hong Kong
Digital Isolators
ISO7142CCDBQ
Digital Isolators ISO7142CCDBQ
Digital Isolators Lo-Pwr Quad CH Digital Isolator

Digital Isolators Lo-Pwr Quad CH Digital Isolator

Buy Now Datasheet
Digital Isolator, 4-Ch, 50Mbps, Ssop-16; No. Of Channels Texas Instruments - 28AH2700 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 4-Ch, 50Mbps, Ssop-16; No. Of Channels Texas Instruments
28AH2700
Digital Isolator, 4-Ch, 50Mbps, Ssop-16; No. Of Channels Texas Instruments 28AH2700
DIGITAL ISOLATOR, 4-CH, 50MBPS, SSOP-16; No. of Channels:4 Channel; Propagation Delay:21ns; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:SSOP; No. of Pins:16Pins; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

DIGITAL ISOLATOR, 4-CH, 50MBPS, SSOP-16; No. of Channels:4 Channel; Propagation Delay:21ns; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:SSOP; No. of Pins:16Pins; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number ISO7142CCDBQ ISO7142CCDBQ 28AH2700
Product Name ISO7142CC 4242-Vpk Small Footprint and Low-Power 2/2 Quad Channel Digital Isolator with Noise Filter Digital Isolators Digital Isolator, 4-Ch, 50Mbps, Ssop-16; No. Of Channels Texas Instruments
Device Type Isolator Isolator
Features RoHS RoHS RoHS
Supply Voltage 2.7V; Other; 5 Other; 2.7V
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8775801VRA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN54BCT640 Octal Bus Transceivers With 3-State Outputs - 5962-9075201MRA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54ALS244C-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-8683901VSA - Texas Instruments
Specs
Technology ALS
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54BCT543 Octal Registered Transceivers With 3-State Outputs - 5962-9087001MLA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details