Texas Instruments INA2134-EP Enhanced Product Audio Differential Line Receiver 0dB (G = 1) INA2134MDREP

Description
Enhanced Product Audio Differential Line Receiver 0dB (G = 1) 14-SOIC -55 to 125
Request a Quote Datasheet
Description
Enhanced Product Audio Differential Line Receiver 0dB (G = 1) 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA2134-EP Enhanced Product Audio Differential Line Receiver 0dB (G = 1) - INA2134MDREP - Texas Instruments
Dallas, TX, United States
INA2134-EP Enhanced Product Audio Differential Line Receiver 0dB (G = 1)
INA2134MDREP
INA2134-EP Enhanced Product Audio Differential Line Receiver 0dB (G = 1) INA2134MDREP
Enhanced Product Audio Differential Line Receiver 0dB (G = 1) 14-SOIC -55 to 125

Enhanced Product Audio Differential Line Receiver 0dB (G = 1) 14-SOIC -55 to 125

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - INA2134MDREP - 776787-INA2134MDREP - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - INA2134MDREP
776787-INA2134MDREP
Linear - Linear - Amplifiers - Audio - INA2134MDREP 776787-INA2134MDREP
Manufacturer: Texas Instruments Win Source Part Number: 776787-INA2134MDREP Packaging: Reel package Type: Class AB Operating Temperature Range: -55°C ~ 125°C (TA) Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: 2-Channel (Stereo) Operating Supply Voltage: 8 V ~ 36 V, ±4 V ~ 18 V Family Name: INA2134 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 776787-INA2134MDREP
Packaging: Reel package
Type: Class AB
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: 2-Channel (Stereo)
Operating Supply Voltage: 8 V ~ 36 V, ±4 V ~ 18 V
Family Name: INA2134
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number INA2134MDREP 776787-INA2134MDREP
Product Name INA2134-EP Enhanced Product Audio Differential Line Receiver 0dB (G = 1) Linear - Linear - Amplifiers - Audio - INA2134MDREP
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

CY54FCT240T Octal Buffers/Drivers with 3-State Outputs - 5962-9221303M2A - Texas Instruments
Specs
Technology FCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
SN55113 Dual Differential Line Driver - 5962-88744012A - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
2 suppliers