5 TO 43 MHZ 18 BIT COLOR FPD-LIN
1.2Gbps Deserializer 1 Input 4 Output 48-WQFN (7x7)
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS99R124QSQ/E7002678 | DS99R124QSQ/E7002678 | DS99R124QSQ/E7002678 |
| Product Name | Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters | Serializers, Deserializers | Encoders, Decoders, Converters |
| Device Type | Sample Rate Converter; Sensor Interface | Sample Rate Converter | |
| Features | RoHS | RoHS | |
| Supply Voltage | 3V; 3.6V; Other; 1.71V ~ 1.89V, 3V ~ 3.6V |