Texas Instruments HD3SS2521 DockPort Controller and Switch HD3SS2521RHUR

Description
DockPort Controller and Switch 56-WQFN 0 to 70
Request a Quote Datasheet
Description
DockPort Controller and Switch 56-WQFN 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HD3SS2521 DockPort Controller and Switch - HD3SS2521RHUR - Texas Instruments
Dallas, TX, United States
HD3SS2521 DockPort Controller and Switch
HD3SS2521RHUR
HD3SS2521 DockPort Controller and Switch HD3SS2521RHUR
DockPort Controller and Switch 56-WQFN 0 to 70

DockPort Controller and Switch 56-WQFN 0 to 70

Supplier's Site Datasheet
Interface - Interface - Analog Switches - Special Purpose - HD3SS2521RHUR - 1179242-HD3SS2521RHUR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - HD3SS2521RHUR
1179242-HD3SS2521RHUR
Interface - Interface - Analog Switches - Special Purpose - HD3SS2521RHUR 1179242-HD3SS2521RHUR
Manufacturer: Texas Instruments Win Source Part Number: 1179242-HD3SS2521RHU R Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C (TA) Features: Bi-Directional Package: 56-WFQFN Exposed Pad Applications: USB Operating Supply Voltage: 3 V ~ 3.6 V Switch Circuit: SPDT -3db Bandwidth: 6GHz Number of Channels: 1 Family Name: HD3SS2521 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 56-WQFN (5x11) On-State Resistance (Maximum): 8 Ohm Introduction Date: April 09, 2013 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1179242-HD3SS2521RHUR
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Bi-Directional
Package: 56-WFQFN Exposed Pad
Applications: USB
Operating Supply Voltage: 3 V ~ 3.6 V
Switch Circuit: SPDT
-3db Bandwidth: 6GHz
Number of Channels: 1
Family Name: HD3SS2521
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 56-WQFN (5x11)
On-State Resistance (Maximum): 8 Ohm
Introduction Date: April 09, 2013
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - HD3SS2521RHUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
HD3SS2521RHUR
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose HD3SS2521RHUR
IC DISPLYPRT 2:1 DIFF SW 56WQFN

IC DISPLYPRT 2:1 DIFF SW 56WQFN

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number HD3SS2521RHUR 1179242-HD3SS2521RHUR HD3SS2521RHUR
Product Name HD3SS2521 DockPort Controller and Switch Interface - Interface - Analog Switches - Special Purpose - HD3SS2521RHUR Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4053MG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051QM96G4Q1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
AM26LS32AM Quadruple Differential Line Receiver - 5962-7802003MEA - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4351E - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 20-DIP (0.300\", 7.62mm)
View Details