Texas Instruments ISO7220M Dual Channel, 2/0, 150Mbps Digital Isolator ISO7220MDR

Description
Dual Channel, 2/0, 150Mbps Digital Isolator 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Dual Channel, 2/0, 150Mbps Digital Isolator 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISO7220M Dual Channel, 2/0, 150Mbps Digital Isolator - ISO7220MDR - Texas Instruments
Dallas, TX, United States
ISO7220M Dual Channel, 2/0, 150Mbps Digital Isolator
ISO7220MDR
ISO7220M Dual Channel, 2/0, 150Mbps Digital Isolator ISO7220MDR
Dual Channel, 2/0, 150Mbps Digital Isolator 8-SOIC -40 to 125

Dual Channel, 2/0, 150Mbps Digital Isolator 8-SOIC -40 to 125

Buy Now Datasheet
Digital Isolator, 2-Ch, 200Mbps, Soic-8; No. Of Channels Texas Instruments - 28AH2705 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 2-Ch, 200Mbps, Soic-8; No. Of Channels Texas Instruments
28AH2705
Digital Isolator, 2-Ch, 200Mbps, Soic-8; No. Of Channels Texas Instruments 28AH2705
DIGITAL ISOLATOR, 2-CH, 200MBPS, SOIC-8; No. of Channels:2 Channel; Propagation Delay:405ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

DIGITAL ISOLATOR, 2-CH, 200MBPS, SOIC-8; No. of Channels:2 Channel; Propagation Delay:405ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Digital Isolators
ISO7220MDR
Digital Isolators ISO7220MDR
Digital Isolators Dual CH 2/0 150Mbps Dig Iso

Digital Isolators Dual CH 2/0 150Mbps Dig Iso

Buy Now Datasheet

Technical Specifications

  Texas Instruments Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number ISO7220MDR 28AH2705 ISO7220MDR
Product Name ISO7220M Dual Channel, 2/0, 150Mbps Digital Isolator Digital Isolator, 2-Ch, 200Mbps, Soic-8; No. Of Channels Texas Instruments Digital Isolators
Device Type Isolator Isolator
Features RoHS RoHS RoHS
Supply Voltage 3.3V; Other; 5 Other; 3V
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN55113 Dual Differential Line Driver - 5962-8874401EA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
2 suppliers
SN54AC244 Octal Buffers/Drivers With 3-State Outputs - 5962-87552012A - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN54BCT244 Octal Buffers/Drivers With 3-State Outputs - 5962-9062501M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
SN55LBC174 Quadruple Low-Power Differential Line Driver - 5962-9076504QEA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details