Gems Sensors & Controls Liquid Level Sensor; Operating Pressure Max Gems Sensors 1750

Description
LIQUID LEVEL SENSOR; Operating Pressure Max:100psi; Sensor Body Material:Stainless Steel; Output Current:-; Product Range:LS-1700 Series; Body Material:Stainless Steel; Connection Size:1/8"; Float Material:316 Stainless Steel RoHS Compliant: Yes
Datasheet
Description
LIQUID LEVEL SENSOR; Operating Pressure Max:100psi; Sensor Body Material:Stainless Steel; Output Current:-; Product Range:LS-1700 Series; Body Material:Stainless Steel; Connection Size:1/8"; Float Material:316 Stainless Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Level Sensor; Operating Pressure Max Gems Sensors - 92C8674 - Newark, An Avnet Company
Chicago, IL, United States
Liquid Level Sensor; Operating Pressure Max Gems Sensors
92C8674
Liquid Level Sensor; Operating Pressure Max Gems Sensors 92C8674
LIQUID LEVEL SENSOR; Operating Pressure Max:100psi; Sensor Body Material:Stainless Steel; Output Current:-; Product Range:LS-1700 Series; Body Material:Stainless Steel; Connection Size:1/8"; Float Material:316 Stainless Steel RoHS Compliant: Yes

LIQUID LEVEL SENSOR; Operating Pressure Max:100psi; Sensor Body Material:Stainless Steel; Output Current:-; Product Range:LS-1700 Series; Body Material:Stainless Steel; Connection Size:1/8"; Float Material:316 Stainless Steel RoHS Compliant: Yes

Supplier's Site Datasheet
Level Switch - 63878910 - Radwell International
Willingboro, NJ, United States
Level Switch
63878910
Level Switch 63878910
LIQUID LEVEL SENSOR, 100PSI, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY

LIQUID LEVEL SENSOR, 100PSI, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Level Sensors Level Sensors
Product Number 92C8674 63878910
Product Name Liquid Level Sensor; Operating Pressure Max Gems Sensors Level Switch
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Vertical Float Valve – Top Mounting - OKC-1570-2 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
Mini Capacitance Probe For Solids - MCP-200 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Media Type Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
View Details