Gems Sensors & Controls Float Switches 142505

Description
Level Switch, Polypropylene, 1/8", 3 bar
Request a Quote Datasheet
Description
Level Switch, Polypropylene, 1/8", 3 bar
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float Switches - 1228381 - RS Components, Ltd.
Corby, Northants, United Kingdom
Float Switches
1228381
Float Switches 1228381
Level Switch, Polypropylene, 1/8", 3 bar

Level Switch, Polypropylene, 1/8", 3 bar

Supplier's Site
Level Switch - 63875164 - Radwell International
Willingboro, NJ, United States
Level Switch
63875164
Level Switch 63875164
LIQUID LEVEL SENSOR, 50 PSI, FLYING LEADS, THREADED. FREE 2 YEAR RADWELL WARRANTY

LIQUID LEVEL SENSOR, 50 PSI, FLYING LEADS, THREADED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
GEMS Float Switches - 142505 - Galco Industrial Electronics
Madison Heights, MI, United States
GEMS Float Switches
142505
GEMS Float Switches 142505
LS-3 Series Level Switch

LS-3 Series Level Switch

Supplier's Site
Liquid Level Sensor; Operating Pressure Max Gems Sensors - 92C8697 - Newark, An Avnet Company
Chicago, IL, United States
Liquid Level Sensor; Operating Pressure Max Gems Sensors
92C8697
Liquid Level Sensor; Operating Pressure Max Gems Sensors 92C8697
LIQUID LEVEL SENSOR; Operating Pressure Max:50psi; Sensor Body Material:-; Output Current:-; Product Range:LS-3 Series; Operating Pressure Range:0psi to 50psi RoHS Compliant: Yes

LIQUID LEVEL SENSOR; Operating Pressure Max:50psi; Sensor Body Material:-; Output Current:-; Product Range:LS-3 Series; Operating Pressure Range:0psi to 50psi RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Radwell International Galco Industrial Electronics Newark, An Avnet Company
Product Category Level Sensors Level Sensors Level Sensors Level Sensors
Product Number 1228381 63875164 142505 92C8697
Product Name Float Switches Level Switch GEMS Float Switches Liquid Level Sensor; Operating Pressure Max Gems Sensors
Maximum Operating Pressure 43.51 psi (30.62 m H2O) 50 psi (35.19 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details
Water-Level Sensors - 585-00430 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Maximum Operating Pressure 30 psi (21.11 m H2O)
View Details
Float Switches - 2731488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Mechanical/magnetic Floats
Operating Temp -4 to 185 F (-20 to 85 C)
View Details
Oil/Water Interface Transmitter - 2880-OWI - Arjay Engineering
Specs
Device Classification Sensor Only; Sensor System; Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details