Gems Sensors & Controls Level Control 16DMC1B0

Description
CONTROL MODULE, 16DM SERIES, DOUBLE-POLE DOUBLE-THROW LOAD CONTACT, 120 VAC SUPPLY VOLTAGE, 50/60 HZ, DIRECT MODE, 26K OPERATION, DIN MOUNT. FREE 2 YEAR RADWELL WARRANTY
Description
CONTROL MODULE, 16DM SERIES, DOUBLE-POLE DOUBLE-THROW LOAD CONTACT, 120 VAC SUPPLY VOLTAGE, 50/60 HZ, DIRECT MODE, 26K OPERATION, DIN MOUNT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Level Control - 64694076 - Radwell International
Willingboro, NJ, United States
Level Control
64694076
Level Control 64694076
CONTROL MODULE, 16DM SERIES, DOUBLE-POLE DOUBLE-THROW LOAD CONTACT, 120 VAC SUPPLY VOLTAGE, 50/60 HZ, DIRECT MODE, 26K OPERATION, DIN MOUNT. FREE 2 YEAR RADWELL WARRANTY

CONTROL MODULE, 16DM SERIES, DOUBLE-POLE DOUBLE-THROW LOAD CONTACT, 120 VAC SUPPLY VOLTAGE, 50/60 HZ, DIRECT MODE, 26K OPERATION, DIN MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Level Sensors
Product Number 64694076
Product Name Level Control
Unlock Full Specs
to access all available technical data

Similar Products

Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Heavy-Duty, High-Performance Linear Displacement and Level Measurement Probe - SANTEST GYRHP-MR6 - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 39.37 inch (15 to 1000 mm)
Level Measurement Type Continuous Level
View Details
Non-Contact Level Monitoring Using Combined Technologies and Optical Sensors -  - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Level Measurement Type Continuous Level
View Details