Madison Company Float sensor Madison C4651-12803 C4651-12803

Description
Float sensor C4651-12803 from Madison provides reliable continuous detection of tank level via tried and true mechanical float switch actuation. The C4651-12803 provides a high resolution 4-20 mA signal with a 21 in. sensing range along the 24 in. probe. The C4651-12803 provides an operating voltage from 12-30 V DC. 316 stainless steel body and float provide compatibility to a wide range of aggressive media. The C4651-12803 from Madison company is a top mounting switch with a 2" NPT male process connection and 1/2" NPT male bulkhead connection.
Datasheet
Description
Float sensor C4651-12803 from Madison provides reliable continuous detection of tank level via tried and true mechanical float switch actuation. The C4651-12803 provides a high resolution 4-20 mA signal with a 21 in. sensing range along the 24 in. probe. The C4651-12803 provides an operating voltage from 12-30 V DC. 316 stainless steel body and float provide compatibility to a wide range of aggressive media. The C4651-12803 from Madison company is a top mounting switch with a 2" NPT male process connection and 1/2" NPT male bulkhead connection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float sensor Madison C4651-12803 -  - Automation24, Inc.
King of Prussia, PA, United States
Float sensor Madison C4651-12803
Float sensor Madison C4651-12803
Float sensor C4651-12803 from Madison provides reliable continuous detection of tank level via tried and true mechanical float switch actuation. The C4651-12803 provides a high resolution 4-20 mA signal with a 21 in. sensing range along the 24 in. probe. The C4651-12803 provides an operating voltage from 12-30 V DC. 316 stainless steel body and float provide compatibility to a wide range of aggressive media. The C4651-12803 from Madison company is a top mounting switch with a 2" NPT male process connection and 1/2" NPT male bulkhead connection.

Float sensor C4651-12803 from Madison provides reliable continuous detection of tank level via tried and true mechanical float switch actuation. The C4651-12803 provides a high resolution 4-20 mA signal with a 21 in. sensing range along the 24 in. probe. The C4651-12803 provides an operating voltage from 12-30 V DC. 316 stainless steel body and float provide compatibility to a wide range of aggressive media. The C4651-12803 from Madison company is a top mounting switch with a 2" NPT male process connection and 1/2" NPT male bulkhead connection.

Supplier's Site Datasheet
Float/Level Switch - 99575643 - Radwell International
Willingboro, NJ, United States
Float/Level Switch
99575643
Float/Level Switch 99575643
CONTINUOUS FLOAT SENSOR, STAINLESS STEEL, 21.13 INCH SENSING LENGTH, FOR 55 GALLON DRUMS. FREE 2 YEAR RADWELL WARRANTY

CONTINUOUS FLOAT SENSOR, STAINLESS STEEL, 21.13 INCH SENSING LENGTH, FOR 55 GALLON DRUMS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Automation24, Inc. Radwell International
Product Category Level Sensors Level Sensors
Product Number 99575643
Product Name Float sensor Madison C4651-12803 Float/Level Switch
Device Classification Sensor System
Measuring Range 21 inch (533 mm)
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details
ToughSonic 200 Series - TS-200.14 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 3.5 to 168 inch (88.9 to 4267 mm)
Media Type Liquid
View Details
Water-Level Sensors - 20015518-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Float Switches - 519248 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Mechanical/magnetic Floats; Other (Such as tilt etc.)
Mounting Options Top mount
View Details