Gems Sensors & Controls Level Switch 1702

Description
LIQUID LEVEL SENSOR, OUTPUT CURRENT, OPERATING PRESSURE MAX:300PSI, SENSOR BODY MATERIAL:STAINLESS STEEL, BODY MATERIAL:STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
LIQUID LEVEL SENSOR, OUTPUT CURRENT, OPERATING PRESSURE MAX:300PSI, SENSOR BODY MATERIAL:STAINLESS STEEL, BODY MATERIAL:STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Level Switch - 63878907 - Radwell International
Willingboro, NJ, United States
Level Switch
63878907
Level Switch 63878907
LIQUID LEVEL SENSOR, OUTPUT CURRENT, OPERATING PRESSURE MAX:300PSI, SENSOR BODY MATERIAL:STAINLESS STEEL, BODY MATERIAL:STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY

LIQUID LEVEL SENSOR, OUTPUT CURRENT, OPERATING PRESSURE MAX:300PSI, SENSOR BODY MATERIAL:STAINLESS STEEL, BODY MATERIAL:STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Level Switch -  - Radwell International
Willingboro, NJ, United States
Level Switch
Level Switch
GEMS SENSORS Sensors & Switches 01702

GEMS SENSORS Sensors & Switches 01702

Supplier's Site
Liquid Level Sensor; Operating Pressure Max Gems Sensors - 92C8673 - Newark, An Avnet Company
Chicago, IL, United States
Liquid Level Sensor; Operating Pressure Max Gems Sensors
92C8673
Liquid Level Sensor; Operating Pressure Max Gems Sensors 92C8673
LIQUID LEVEL SENSOR; Operating Pressure Max:300psi; Sensor Body Material:Stainless Steel; Output Current:-; Product Range:LS-1700 Series; Body Material:Stainless Steel; Connection Size:1/8"; Float Material:Buna N; Port Style:NPT RoHS Compliant: Yes

LIQUID LEVEL SENSOR; Operating Pressure Max:300psi; Sensor Body Material:Stainless Steel; Output Current:-; Product Range:LS-1700 Series; Body Material:Stainless Steel; Connection Size:1/8"; Float Material:Buna N; Port Style:NPT RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Level Sensors Level Sensors
Product Number 63878907 92C8673
Product Name Level Switch Liquid Level Sensor; Operating Pressure Max Gems Sensors
Media Type Liquid
Unlock Full Specs
to access all available technical data