Gems Sensors & Controls Level Switch 1950

Description
LEVEL SWITCH, LIQUID LEVEL SENSOR, SS 1/4IN NPT, 20VA SPST, 18AWG, OPERATING PRESSURE MAX: 750PSI, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
LEVEL SWITCH, LIQUID LEVEL SENSOR, SS 1/4IN NPT, 20VA SPST, 18AWG, OPERATING PRESSURE MAX: 750PSI, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Level Switch - 63878939 - Radwell International
Willingboro, NJ, United States
Level Switch
63878939
Level Switch 63878939
LEVEL SWITCH, LIQUID LEVEL SENSOR, SS 1/4IN NPT, 20VA SPST, 18AWG, OPERATING PRESSURE MAX: 750PSI, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY

LEVEL SWITCH, LIQUID LEVEL SENSOR, SS 1/4IN NPT, 20VA SPST, 18AWG, OPERATING PRESSURE MAX: 750PSI, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Liquid Level Sensor; Operating Pressure Max Gems Sensors - 92C8680 - Newark, An Avnet Company
Chicago, IL, United States
Liquid Level Sensor; Operating Pressure Max Gems Sensors
92C8680
Liquid Level Sensor; Operating Pressure Max Gems Sensors 92C8680
LIQUID LEVEL SENSOR; Operating Pressure Max:750psi; Sensor Body Material:Stainless Steel; Output Current:-; Product Range:LS-1950 Series; Body Material:Stainless Steel; Connection Size:1/4"; Float Material:316 Stainless Steel RoHS Compliant: Yes

LIQUID LEVEL SENSOR; Operating Pressure Max:750psi; Sensor Body Material:Stainless Steel; Output Current:-; Product Range:LS-1950 Series; Body Material:Stainless Steel; Connection Size:1/4"; Float Material:316 Stainless Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Level Sensors Level Sensors
Product Number 63878939 92C8680
Product Name Level Switch Liquid Level Sensor; Operating Pressure Max Gems Sensors
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details
Water-Level Sensors - 20015585-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Level Sensors - 2067070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Operating Pressure 43.51 psi (30.62 m H2O)
Meter Technology Type Ultrasonic/Sonic; Radar/Microwave; Other (Such as tilt etc.)
Communication Interface Options Other Interface Type
View Details
Oil/Water Separator & Sump Liquid Level Alarm - 2882-OWS - Arjay Engineering
Specs
Device Classification Sensor Only; Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details