Madison Company Float sensor Madison C4651-12802 C4651-12802

Description
Float sensor C4651-12802 from Madison provides reliable continuous detection of tank level via tried and true mechanical float switch actuation. The C4651-12802 provides a high resolution 4-20 mA signal with a 16 in. sensing range along the 18.63 in. probe. The C4651-12802 provides an operating voltage from 12-30 V DC. 316 stainless steel body and polypropylene float provide compatibility to a wide range of aggressive media. The C4651-12802 from Madison company is a top mounting switch with a 1 1/2" NPT male process connection and 1/2" NPT male bulkhead connection.
Datasheet
Description
Float sensor C4651-12802 from Madison provides reliable continuous detection of tank level via tried and true mechanical float switch actuation. The C4651-12802 provides a high resolution 4-20 mA signal with a 16 in. sensing range along the 18.63 in. probe. The C4651-12802 provides an operating voltage from 12-30 V DC. 316 stainless steel body and polypropylene float provide compatibility to a wide range of aggressive media. The C4651-12802 from Madison company is a top mounting switch with a 1 1/2" NPT male process connection and 1/2" NPT male bulkhead connection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float sensor Madison C4651-12802 -  - Automation24, Inc.
King of Prussia, PA, United States
Float sensor Madison C4651-12802
Float sensor Madison C4651-12802
Float sensor C4651-12802 from Madison provides reliable continuous detection of tank level via tried and true mechanical float switch actuation. The C4651-12802 provides a high resolution 4-20 mA signal with a 16 in. sensing range along the 18.63 in. probe. The C4651-12802 provides an operating voltage from 12-30 V DC. 316 stainless steel body and polypropylene float provide compatibility to a wide range of aggressive media. The C4651-12802 from Madison company is a top mounting switch with a 1 1/2" NPT male process connection and 1/2" NPT male bulkhead connection.

Float sensor C4651-12802 from Madison provides reliable continuous detection of tank level via tried and true mechanical float switch actuation. The C4651-12802 provides a high resolution 4-20 mA signal with a 16 in. sensing range along the 18.63 in. probe. The C4651-12802 provides an operating voltage from 12-30 V DC. 316 stainless steel body and polypropylene float provide compatibility to a wide range of aggressive media. The C4651-12802 from Madison company is a top mounting switch with a 1 1/2" NPT male process connection and 1/2" NPT male bulkhead connection.

Supplier's Site Datasheet
Float/Level Switch - 91746885 - Radwell International
Willingboro, NJ, United States
Float/Level Switch
91746885
Float/Level Switch 91746885
CONTINUOUS LEVEL SENSOR, SS STEM, PP FLOAT, 1/4 INCH' RESOLUTION, 4-20 MA OUTPUT, 16" SENSE LENGTH, 24 INCH LEADS. FREE 2 YEAR RADWELL WARRANTY

CONTINUOUS LEVEL SENSOR, SS STEM, PP FLOAT, 1/4 INCH' RESOLUTION, 4-20 MA OUTPUT, 16" SENSE LENGTH, 24 INCH LEADS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Automation24, Inc. Radwell International
Product Category Level Sensors Level Sensors
Product Number 91746885
Product Name Float sensor Madison C4651-12802 Float/Level Switch
Device Classification Sensor System
Measuring Range 16 inch (406 mm)
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Radar sensor - USR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor Only
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
EBE Capacitive Level Sensor for Viscous Media - corTEC® LCRB0001D - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Accuracy (Continuous Level) 0.0394 +/-inch (1 +/-mm)
Media Type Liquid; Dry material (Bulk solids and powders)
View Details
High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details
High Level Indicator - OKC-2289 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details