Gems Sensors & Controls Level Control 16HMW1M0

Description
CONTROL MODULE, 16HM SERIES, HIGH SENSITIVITY, 120 VAC SUPPLY VOLTAGE, 50/60 HZ, INVERSE MODE, 5.5M OPERATION, WITHOUT SOCKET, MODULE ONLY. FREE 2 YEAR RADWELL WARRANTY
Description
CONTROL MODULE, 16HM SERIES, HIGH SENSITIVITY, 120 VAC SUPPLY VOLTAGE, 50/60 HZ, INVERSE MODE, 5.5M OPERATION, WITHOUT SOCKET, MODULE ONLY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Level Control - 64694325 - Radwell International
Willingboro, NJ, United States
Level Control
64694325
Level Control 64694325
CONTROL MODULE, 16HM SERIES, HIGH SENSITIVITY, 120 VAC SUPPLY VOLTAGE, 50/60 HZ, INVERSE MODE, 5.5M OPERATION, WITHOUT SOCKET, MODULE ONLY. FREE 2 YEAR RADWELL WARRANTY

CONTROL MODULE, 16HM SERIES, HIGH SENSITIVITY, 120 VAC SUPPLY VOLTAGE, 50/60 HZ, INVERSE MODE, 5.5M OPERATION, WITHOUT SOCKET, MODULE ONLY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Level Sensors
Product Number 64694325
Product Name Level Control
Unlock Full Specs
to access all available technical data

Similar Products

Water-Level Sensors - 20014730-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Heavy-Duty, High-Performance Linear Displacement and Level Measurement Probe - SANTEST GYHTR - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 39.37 inch (15 to 1000 mm)
Level Measurement Type Continuous Level
View Details
Level Sensors - 1936737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Type Liquid
Maximum Operating Pressure 102 psi (71.45 m H2O)
Meter Technology Type Other (Such as tilt etc.)
View Details
BL9000 Bubble Level Flow Sensor - BL9K - McCrometer, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.1181 to 138 inch (3 to 3500 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
View Details