The Liquid Level Sensor, part number 92C8672, is designed for applications requiring reliable liquid level detection in shallow tanks or restricted spaces. It features a brass body and is capable of operating under a maximum pressure of 300 psi. The sensor is compatible with a variety of liquids, including water and oils, making it suitable for general-purpose use. It operates within a temperature range of -40°F to +300°F (-40°C to +149°C) for oil and up to 180°F (82.2°C) for water. The sensor is equipped with polymeric lead wires and is recognized by U.L. and CSA for safety compliance. Its compact size and rugged durability make it a viable option for high-volume applications.
LIQUID LEVEL SENSOR; Operating Pressure Max:300psi; Sensor Body Material:Brass; Output Current:-; Product Range:LS-1700 Series; Operating Pressure Range:0psi to 300psi RoHS Compliant: Yes
FLOAT SWITCH LIQUID LEVEL, BRASS, LS-1700, 20 VA, LS170001701. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Level Sensors | Level Sensors |
| Product Number | 92C8672 | 63878902 |
| Product Name | Liquid Level Sensor; Operating Pressure Max Gems Sensors | Level Switch |
| Media Type | Liquid |