Schneider Electric Level Sensor; Operating Pressure Max Square D By Schneider Electric 9036DG2

Description
LEVEL SENSOR; Operating Pressure Max:-; Sensor Body Material:-; Output Current:-; Product Range:9036 Series; Connection Size:1/2"; Port Style:NPT; Switching Voltage AC:575V RoHS Compliant: Yes
Datasheet
Description
LEVEL SENSOR; Operating Pressure Max:-; Sensor Body Material:-; Output Current:-; Product Range:9036 Series; Connection Size:1/2"; Port Style:NPT; Switching Voltage AC:575V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Level Sensor; Operating Pressure Max Square D By Schneider Electric - 17B2176 - Newark, An Avnet Company
Chicago, IL, United States
Level Sensor; Operating Pressure Max Square D By Schneider Electric
17B2176
Level Sensor; Operating Pressure Max Square D By Schneider Electric 17B2176
LEVEL SENSOR; Operating Pressure Max:-; Sensor Body Material:-; Output Current:-; Product Range:9036 Series; Connection Size:1/2"; Port Style:NPT; Switching Voltage AC:575V RoHS Compliant: Yes

LEVEL SENSOR; Operating Pressure Max:-; Sensor Body Material:-; Output Current:-; Product Range:9036 Series; Connection Size:1/2"; Port Style:NPT; Switching Voltage AC:575V RoHS Compliant: Yes

Supplier's Site Datasheet
Float/Level Switch - 57390679 - Radwell International
Willingboro, NJ, United States
Float/Level Switch
57390679
Float/Level Switch 57390679
FLOAT SWITCH, OPEN TANK, NEMA 1, PEDESTAL MOUNTED, 2 NC CONTACTS, DPST, 575 VAC, 1 HP. FREE 2 YEAR RADWELL WARRANTY

FLOAT SWITCH, OPEN TANK, NEMA 1, PEDESTAL MOUNTED, 2 NC CONTACTS, DPST, 575 VAC, 1 HP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Level Sensors Level Sensors
Product Number 17B2176 57390679
Product Name Level Sensor; Operating Pressure Max Square D By Schneider Electric Float/Level Switch
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details
Float Switches - 1748425 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Mechanical/magnetic Floats; Other (Such as tilt etc.)
View Details
High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details
Low Level Indicator - OKC-2290 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details