Gems Sensors & Controls Level Control 16HMH1A0

Description
CONTROL MODULE, 16HM SERIES, HIGH SENSITIVITY, 120 VAC SUPPLY VOLTAGE, 50/60 HZ, DIRECT MODE, 3M OPERATION, 8 PIN OCTAL SOCKET. FREE 2 YEAR RADWELL WARRANTY
Description
CONTROL MODULE, 16HM SERIES, HIGH SENSITIVITY, 120 VAC SUPPLY VOLTAGE, 50/60 HZ, DIRECT MODE, 3M OPERATION, 8 PIN OCTAL SOCKET. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Level Control - 64697013 - Radwell International
Willingboro, NJ, United States
Level Control
64697013
Level Control 64697013
CONTROL MODULE, 16HM SERIES, HIGH SENSITIVITY, 120 VAC SUPPLY VOLTAGE, 50/60 HZ, DIRECT MODE, 3M OPERATION, 8 PIN OCTAL SOCKET. FREE 2 YEAR RADWELL WARRANTY

CONTROL MODULE, 16HM SERIES, HIGH SENSITIVITY, 120 VAC SUPPLY VOLTAGE, 50/60 HZ, DIRECT MODE, 3M OPERATION, 8 PIN OCTAL SOCKET. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Level Sensors
Product Number 64697013
Product Name Level Control
Unlock Full Specs
to access all available technical data

Similar Products

BL9000 Bubble Level Flow Sensor - BL9K - McCrometer, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.1181 to 138 inch (3 to 3500 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
View Details
Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details