LIQUID LEVEL SENSOR; Operating Pressure Max:150psi; Sensor Body Material:Brass; Output Current:-; Product Range:TH-800 Series ; Operating Pressure Range:0psi to 150psi RoHS Compliant: Yes
LIQUID LEVEL SENSOR, BRASS, 0-150PSI. FREE 2 YEAR RADWELL WARRANTY
| Galco Industrial Electronics | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Level Sensors | Level Sensors | Level Sensors |
| Product Number | 57143 | 92C8780 | 70147543 |
| Product Name | GEMS Float Switches | Liquid Level Sensor; Operating Pressure Max Gems Sensors | Level Control |
| Media Type | Liquid | Liquid |