Gems Sensors & Controls Level Sensors 142700

Description
Gems Sensors 142700 Level Switch
Request a Quote
Description
Gems Sensors 142700 Level Switch
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Level Sensors - 9068128 - RS Components, Ltd.
Corby, Northants, United Kingdom
Level Sensors
9068128
Level Sensors 9068128
Gems Sensors 142700 Level Switch

Gems Sensors 142700 Level Switch

Supplier's Site
Level Switch - 63875182 - Radwell International
Willingboro, NJ, United States
Level Switch
63875182
Level Switch 63875182
SENSOR, LIQUID LEVEL, -17.8C TO 80C; OUTPUT CURRENT:40MA; SENSOR OUTPUT:OPEN COLLECTOR; SUPPLY VOLTAGE DC MIN:10V; SUPPLY VOLTAGE DC MAX:28. FREE 2 YEAR RADWELL WARRANTY

SENSOR, LIQUID LEVEL, -17.8C TO 80C; OUTPUT CURRENT:40MA; SENSOR OUTPUT:OPEN COLLECTOR; SUPPLY VOLTAGE DC MIN:10V; SUPPLY VOLTAGE DC MAX:28. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Level Sensors Level Sensors
Product Number 9068128 63875182
Product Name Level Sensors Level Switch
Maximum Operating Pressure 150 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Float Valve – Side Mounting - OKC-1536-2 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Float, Level Sensors - 1921-1000-ND - DigiKey
Specs
Media Type Liquid
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
2 suppliers
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB096 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 3.78 inch (96 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
80 GHZ COMPACT NON-CONTACT RADAR 26’ - CNCR 210 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 312 inch (7925 mm)
Accuracy (Continuous Level) 0.2000 +/-inch (5.08 +/-mm)
View Details