Gems Sensors & Controls Float Switches 164870

Description
Stainless Steel Level Switch, 1/2" NPT
Request a Quote Datasheet
Description
Stainless Steel Level Switch, 1/2" NPT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float Switches - 1228398 - RS Components, Ltd.
Corby, Northants, United Kingdom
Float Switches
1228398
Float Switches 1228398
Stainless Steel Level Switch, 1/2" NPT

Stainless Steel Level Switch, 1/2" NPT

Supplier's Site
Level Switch - 63875376 - Radwell International
Willingboro, NJ, United States
Level Switch
63875376
Level Switch 63875376
LIQUID LEVEL SENSOR, OUTPUT CURRENT, OPERATING PRESSURE MAX:300PSI, SENSOR BODY MATERIAL:STAINLESS STEEL, BODY MATERIAL:STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY

LIQUID LEVEL SENSOR, OUTPUT CURRENT, OPERATING PRESSURE MAX:300PSI, SENSOR BODY MATERIAL:STAINLESS STEEL, BODY MATERIAL:STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Level Switch -  - Radwell International
Willingboro, NJ, United States
Level Switch
Level Switch
GEMS SENSORS Sensors & Switches 164870

GEMS SENSORS Sensors & Switches 164870

Supplier's Site
Liquid Level Sensor; Operating Pressure Max Gems Sensors - 92C8717 - Newark, An Avnet Company
Chicago, IL, United States
Liquid Level Sensor; Operating Pressure Max Gems Sensors
92C8717
Liquid Level Sensor; Operating Pressure Max Gems Sensors 92C8717
LIQUID LEVEL SENSOR; Operating Pressure Max:300psi; Sensor Body Material:Stainless Steel; Output Current:-; Product Range:-; Body Material:Stainless Steel; Housing Material:Stainless Steel; Liquid Specific Gravity Min:0.8 RoHS Compliant: No

LIQUID LEVEL SENSOR; Operating Pressure Max:300psi; Sensor Body Material:Stainless Steel; Output Current:-; Product Range:-; Body Material:Stainless Steel; Housing Material:Stainless Steel; Liquid Specific Gravity Min:0.8 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Radwell International Newark, An Avnet Company
Product Category Level Sensors Level Sensors Level Sensors
Product Number 1228398 63875376 92C8717
Product Name Float Switches Level Switch Liquid Level Sensor; Operating Pressure Max Gems Sensors
Maximum Operating Pressure 300 psi (211 m H2O) 300 psi (211 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details
Float Switches - 2864999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Operating Pressure 145 psi (102 m H2O)
Meter Technology Type Mechanical/magnetic Floats
View Details
High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details
Vertical Float Valve – Top Mounting - OKC-2271-2 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details