Gems Sensors & Controls Level Switch 227201

Description
LEVEL SWITCH, ELS-1150 SERIES, ELECTRO-OPTIC, SINGLE-POINT, 5000 PSI MAX PRESSURE, 35 MM LENGTH, 1/2" NPT MALE MOUNTING SIZE, 5-28 VDC INPUT, 100 MA @ 30 VDC OUTPUT. FREE 2 YEAR RADWELL WARRANTY
Description
LEVEL SWITCH, ELS-1150 SERIES, ELECTRO-OPTIC, SINGLE-POINT, 5000 PSI MAX PRESSURE, 35 MM LENGTH, 1/2" NPT MALE MOUNTING SIZE, 5-28 VDC INPUT, 100 MA @ 30 VDC OUTPUT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Level Switch - 63873406 - Radwell International
Willingboro, NJ, United States
Level Switch
63873406
Level Switch 63873406
LEVEL SWITCH, ELS-1150 SERIES, ELECTRO-OPTIC, SINGLE-POINT, 5000 PSI MAX PRESSURE, 35 MM LENGTH, 1/2" NPT MALE MOUNTING SIZE, 5-28 VDC INPUT, 100 MA @ 30 VDC OUTPUT. FREE 2 YEAR RADWELL WARRANTY

LEVEL SWITCH, ELS-1150 SERIES, ELECTRO-OPTIC, SINGLE-POINT, 5000 PSI MAX PRESSURE, 35 MM LENGTH, 1/2" NPT MALE MOUNTING SIZE, 5-28 VDC INPUT, 100 MA @ 30 VDC OUTPUT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Level Sensors
Product Number 63873406
Product Name Level Switch
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details
Vibrating Rod for Sediment Level Detection - VR-21 SED and VR-41 SED - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Dry material (Bulk solids and powders)
View Details
Water-Level Sensors - 10215115-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Float Switches - 1919469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Mechanical/magnetic Floats; Other (Such as tilt etc.)
View Details