Gems Sensors & Controls Level Control 16DMA1M0

Description
CONTROL MODULE, 16DM SERIES, DOUBLE-POLE DOUBLE-THROW LOAD CONTACT, 120 VAC SUPPLY VOLTAGE, 50/60 HZ, DIRECT MODE, 4.7K OPERATION, WITHOUT SOCKET, MODULE ONLY. FREE 2 YEAR RADWELL WARRANTY
Description
CONTROL MODULE, 16DM SERIES, DOUBLE-POLE DOUBLE-THROW LOAD CONTACT, 120 VAC SUPPLY VOLTAGE, 50/60 HZ, DIRECT MODE, 4.7K OPERATION, WITHOUT SOCKET, MODULE ONLY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Level Control - 64693846 - Radwell International
Willingboro, NJ, United States
Level Control
64693846
Level Control 64693846
CONTROL MODULE, 16DM SERIES, DOUBLE-POLE DOUBLE-THROW LOAD CONTACT, 120 VAC SUPPLY VOLTAGE, 50/60 HZ, DIRECT MODE, 4.7K OPERATION, WITHOUT SOCKET, MODULE ONLY. FREE 2 YEAR RADWELL WARRANTY

CONTROL MODULE, 16DM SERIES, DOUBLE-POLE DOUBLE-THROW LOAD CONTACT, 120 VAC SUPPLY VOLTAGE, 50/60 HZ, DIRECT MODE, 4.7K OPERATION, WITHOUT SOCKET, MODULE ONLY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Level Sensors
Product Number 64693846
Product Name Level Control
Unlock Full Specs
to access all available technical data

Similar Products

Water-Level Sensors - 255-00630 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Maximum Operating Pressure 100 psi (70.38 m H2O)
View Details
All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYcAT4 - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 138 inch (15 to 3500 mm)
Level Measurement Type Continuous Level
View Details
Float Switches - 2085493 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Mechanical/magnetic Floats; Other (Such as tilt etc.)
Operating Temp -40 to 194 F (-40 to 90 C)
View Details
BL9000 Bubble Level Flow Sensor - BL9K - McCrometer, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.1181 to 138 inch (3 to 3500 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
View Details